Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ OmniVision Technologies OV00495-U69G-2C
OV00495-U69G-2C
Active
Linear - Video Processing
Description:
IC VIDEO PROCESSOR 169BGA
Manufacturer:
OmniVision Technologies
Datasheet:
OV00495-U69G-2C Datasheet
History Price: Active
In Stock: 47000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OV00495-U69G-2C Specification
Specification
Part No
OV00495-U69G-2C
Category
Linear - Video Processing
Manufacturer
OmniVision Technologies
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Processor
Applications
Consumer Video
Standards
NTSC
Control Interface
Serial
Voltage - Supply
1.1V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
169-BGA
Supplier Device Package
169-BGA (7x7)
OV00495-U69G-2C PDF Datasheet
OV00495-U69G-2C Datasheet
Click and Download: OV00495-U69G-2C Datasheet
OV00495-U69G-2C Related Parts
OV00538-B88G
OmniVision Technologies
IC VIDEO CAM BRIDGE PROC 88BGA
OV00420-A36G
OmniVision Technologies
IC VID ANALG-TO-DGT INTER 36WCSP
OV00426-B64G
OmniVision Technologies
IC VID ANALOG-TO-DGT INTER 64BGA
OV00480-B81G-1C
OmniVision Technologies
IC VIDEO CAM BRIDGE PROC 81BGA
OV00480-B81G-TC
OmniVision Technologies
IC VIDEO CAM BRIDGE PROC 81BGA
OV00488-B81G-1C
OmniVision Technologies
IC ASIC TV ENCODER 81BGA
OV00490-B00G-1B
OmniVision Technologies
IC VIDEO PROCESSOR 100BGA
OV00490-B00G-TB
OmniVision Technologies
IC VIDEO PROCESSOR 100BGA
OV00493-B69G-1A
OmniVision Technologies
IC VIDEO PROCESSOR 169BGA
OV00493-B69G-TA
OmniVision Technologies
IC VIDEO PROCESSOR 169BGA
OV00495-U69G-TC
OmniVision Technologies
IC VIDEO PROCESSOR 169BGA
OV00550-B49G
OmniVision Technologies
IC VIDEO CAM BRIDGE PROC 49BGA
OV00495-U69G-2C Compare Parts
OV00495-U69G-2C vs OV02A10-GA4A
OV00495-U69G-2C vs OV02A10-A41A
OV00495-U69G-2C vs OV00798-U96G-2B
OV00495-U69G-2C vs OV00798-B56G-1B
OV00495-U69G-2C vs OV00788-U44G-1E
OV00495-U69G-2C vs OV00788-L28G-1E
OV00495-U69G-2C vs OV00788-L28G-1D
OV00495-U69G-2C vs OV00788-B46G-1D
OV00495-U69G-2C vs OV00570-B44G
OV00495-U69G-2C vs OV00550-B49G
OV00495-U69G-2C vs OV00495-U69G-TC
OV00495-U69G-2C vs OV00493-B69G-TA
OV00495-U69G-2C vs OV00493-B69G-1A
OV00495-U69G-2C vs OV00490-B00G-TB
OV00495-U69G-2C vs OV00490-B00G-1B
OV00495-U69G-2C vs OV00488-B81G-1C
OV00495-U69G-2C vs OV00480-B81G-TC
OV00495-U69G-2C vs OV00480-B81G-1C
OV00495-U69G-2C vs OV00426-B64G
OV00495-U69G-2C vs OV00420-A36G
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping