Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors PXAG37KFA,512
PXAG37KFA,512
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT 32KB OTP 44PLCC
Manufacturer:
NXP Semiconductors
Datasheet:
PXAG37KFA,512 Datasheet
History Price: Obsolete
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PXAG37KFA,512 Specification
Specification
Part No
PXAG37KFA,512
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
XA
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
XA
Core Size
16-Bit
Speed
30MHz
Connectivity
UART/USART
Peripherals
PWM, WDT
Number of I/O
32
Program Memory Size
32KB (32K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
PXAG37KFA,512 PDF Datasheet
PXAG37KFA,512 Datasheet
Click and Download: PXAG37KFA,512 Datasheet
PXAG37KFA,512 Related Parts
PXAC37KFA/00,512
NXP Semiconductors
IC MCU 16BIT 32KB OTP 44PLCC
PXAC37KFBD/00,157
NXP Semiconductors
IC MCU 16BIT 32KB OTP 44LQFP
PXAG30KBA
Rochester Electronics
IC MCU 16BIT
PXAG30KBA,512
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KBA,529
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KBBD,157
NXP Semiconductors
IC MCU 16BIT ROMLESS 44LQFP
PXAG30KFA,512
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KFA,529
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KFA512
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KFBD
Rochester Electronics
IC MCU 16BIT ROMLESS 44LQFP
PXAG30KFBD,157
NXP Semiconductors
IC MCU 16BIT ROMLESS 44LQFP
PXAG37KBA,512
NXP Semiconductors
IC MCU 16BIT 32KB OTP 44PLCC
PXAG37KFA,512 Compare Parts
PXAG37KFA,512 vs PXAS37KBA,512
PXAG37KFA,512 vs PXAS30KFA,512
PXAG37KFA,512 vs PXAS30KBBE,557
PXAG37KFA,512 vs PXAS30KBBE
PXAG37KFA,512 vs PXAS30KBA,512
PXAG37KFA,512 vs PXAH40KFBE,557
PXAG37KFA,512 vs PXAH30KFBE,557
PXAG37KFA,512 vs PXAG49KFA/00,512
PXAG37KFA,512 vs PXAG49KBBD/00,557
PXAG37KFA,512 vs PXAG49KBA/00,512
PXAG37KFA,512 vs PXAG37KFBD,157
PXAG37KFA,512 vs PXAG37KBA,512
PXAG37KFA,512 vs PXAG30KFBD,157
PXAG37KFA,512 vs PXAG30KFBD
PXAG37KFA,512 vs PXAG30KFA512
PXAG37KFA,512 vs PXAG30KFA,529
PXAG37KFA,512 vs PXAG30KFA,512
PXAG37KFA,512 vs PXAG30KBBD,157
PXAG37KFA,512 vs PXAG30KBA,529
PXAG37KFA,512 vs PXAG30KBA,512
PXAG37KFA,512 vs PXAG30KBA
PXAG37KFA,512 vs PXAC37KFBD/00,157
PXAG37KFA,512 vs PXAC37KFA/00,512
PXAG37KFA,512 vs PXAS30KBA
PXAG37KFA,512 vs PXAC37KFBD/00
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad