PPC8572EVTATLC
PPC8572EVTATLC
Obsolete
Description:  IC MPU MPC85XX 1.2GHZ 1023FCBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 300
PPC8572EVTATLC Specification
Specification
Part No
PPC8572EVTATLC
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
MPC85xx
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC e500
Number of Cores/Bus Width
2 Core, 32-Bit
Speed
1.2GHz
Co-Processors/DSP
Signal Processing; SPE, Security; SEC
RAM Controllers
DDR2, DDR3
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10/100/1000Mbps (4)
SATA
-
USB
-
Voltage - I/O
1.5V, 1.8V, 2.5V, 3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
Security Features
Cryptography, Random Number Generator
Package / Case
Surface Mount
Supplier Device Package
1023-BFBGA, FCBGA
PPC8572EVTATLC PDF Datasheet
PPC8572EVTATLC Related Parts
PPC750CLGEQ5023-G
PPC750CLGEQ5023-G
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS
PPC750CLGEQ9033-G
PPC750CLGEQ9033-G
Rochester Electronics
PPC750CL - IBM25PPC750 - POWERPC
PPC750CLGEQA033-G
PPC750CLGEQA033-G
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS
PPC8306CVMABDCA
PPC8306CVMABDCA
NXP Semiconductors
IC MPU MPC83XX 133MHZ 369BGA
PPC8306CVMADDCA
PPC8306CVMADDCA
NXP Semiconductors
IC MPU MPC83XX 266MHZ 369BGA
PPC8306SCVMABDCA
PPC8306SCVMABDCA
NXP Semiconductors
IC MPU MPC83XX 133MHZ 369BGA
PPC8306SCVMADDCA
PPC8306SCVMADDCA
NXP Semiconductors
IC MPU MPC83XX 266MHZ 369BGA
PPC8306SVMABDCA
PPC8306SVMABDCA
NXP Semiconductors
IC MPU MPC83XX 133MHZ 369BGA
PPC8306SVMADDCA
PPC8306SVMADDCA
NXP Semiconductors
IC MPU MPC83XX 266MHZ 369BGA
PPC8306VMABDCA
PPC8306VMABDCA
NXP Semiconductors
IC MPU MPC83XX 133MHZ 369BGA
PPC8306VMADDCA
PPC8306VMADDCA
NXP Semiconductors
IC MPU MPC83XX 266MHZ 369BGA
PPC8309CVMADDCA
PPC8309CVMADDCA
NXP Semiconductors
IC MPU MPC83XX 266MHZ 369BGA
PPC8572EVTATLC Compare Parts
  • PPC8572EVTATLC vs PPC8572EVTAULC
  • PPC8572EVTATLC vs PPC8572EVTARLC
  • PPC8572EVTATLC vs PPC8572EPXAVNC
  • PPC8572EVTATLC vs PPC8572EPXAULC
  • PPC8572EVTATLC vs PPC8572EPXATLC
  • PPC8572EVTATLC vs PPC8572EPXARLC
  • PPC8572EVTATLC vs PPC8569EVTAQLJ
  • PPC8572EVTATLC vs PPC8569EVTANKG
  • PPC8572EVTATLC vs PPC8568EVTAUJJ
  • PPC8572EVTATLC vs PPC8568EVTAQGG
  • PPC8572EVTATLC vs PPC8568EPXAUJJ
  • PPC8572EVTATLC vs PPC8567EVTAUJJ
  • PPC8572EVTATLC vs PPC8536EAVTATH
  • PPC8572EVTATLC vs PPC8536EAVTAQG
  • PPC8572EVTATLC vs PPC8535ECVTATH
  • PPC8572EVTATLC vs PPC8535EAVTATH
  • PPC8572EVTATLC vs PPC8535CVTATH
  • PPC8572EVTATLC vs PPC8535AVTATH
  • PPC8572EVTATLC vs PPC8313VRAGDC
  • PPC8572EVTATLC vs PPC8313EVRAGDC
  • PPC8572EVTATLC vs PPC8313ECVRAGDC
  • PPC8572EVTATLC vs PPC8313CVRAGDC
  • PPC8572EVTATLC vs PPC8309VMAGDCA
  • PPC8572EVTATLC vs PPC8309VMAFDCA
  • PPC8572EVTATLC vs PPC8309VMADDCA
  • PPC8572EVTATLC vs PPC8309CVMAFDCA
  • PPC8572EVTATLC vs PPC8309CVMADDCA
  • PPC8572EVTATLC vs PPC8306VMADDCA
  • PPC8572EVTATLC vs PPC8306VMABDCA
  • PPC8572EVTATLC vs PPC8306SVMADDCA
  • PPC8572EVTATLC vs PPC8306SVMABDCA
  • PPC8572EVTATLC vs PPC8306SCVMADDCA
  • PPC8572EVTATLC vs PPC8306SCVMABDCA
  • PPC8572EVTATLC vs PPC8306CVMADDCA
  • PPC8572EVTATLC vs PPC8306CVMABDCA
  • PPC8572EVTATLC vs PPC750CLGEQA033-G
  • PPC8572EVTATLC vs PPC750CLGEQ9033-G
  • PPC8572EVTATLC vs PPC750CLGEQ5023-G
  • PPC8572EVTATLC vs PPC750FX-GB1032V
  • PPC8572EVTATLC vs PPC750FX-GB0132V
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…