☰
MPC8247VRTMFA
MPC8247VRTMFA
Active
Description:  IC MPU MPC82XX 400MHZ PBGA516
Manufacturer:  NXP Semiconductors
History Price: $89.66975
In Stock: 38800
MPC8247VRTMFA Specification
Specification
Part No
MPC8247VRTMFA
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
MPC82xx
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC G2_LE
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
400MHz
Co-Processors/DSP
Communications; RISC CPM
RAM Controllers
DRAM, SDRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10/100Mbps (2)
SATA
-
USB
USB 2.0 (1)
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
516-BBGA
MPC8247VRTMFA PDF Datasheet
MPC8247VRTMFA Related Parts
MPC5200BV400
MPC5200BV400
Motorola
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV266
MPC5200CBV266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
Freescale Semiconductor
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR400
MPC5200CVR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400B
MPC5200CVR400B
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400BR2
MPC5200CVR400BR2
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200VR400
MPC5200VR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC8247VRTMFA Description
The MPC8247VRTMFA is a microprocessor from Freescale Semiconductor (now part of NXP Semiconductors) belonging to the PowerPC family of processors. It is designed for high-performance embedded applications requiring robust processing capabilities and reliability. Below is a comprehensive overview of the MPC8247VRTMFA, detailing its features, architecture, applications, and other technical aspects.

## Overview

The MPC8247VRTMFA is a PowerPC 603e-compatible microprocessor, offering a balance between performance and power efficiency. It is particularly suited for embedded systems that demand a mix of high-speed processing and low power consumption. The processor is known for its strong computational abilities and versatile I/O capabilities, making it a popular choice in various industrial and communication applications.

## Key Features

1. Architecture: The MPC8247VRTMFA is based on the PowerPC 603e architecture, which is a member of the PowerPC family. This architecture is known for its RISC (Reduced Instruction Set Computing) design, which provides efficient instruction execution and high performance.

2. Clock Speed: The processor operates at a clock speed of up to 200 MHz. This speed allows the MPC8247VRTMFA to handle complex computations and high-speed data processing tasks efficiently.

3. Cache Memory: The MPC8247VRTMFA features a unified L2 cache of 128 KB. The cache helps in reducing the latency associated with memory access, thereby improving overall system performance by storing frequently accessed data and instructions.

4. Bus Interface: It includes a 64-bit PCI (Peripheral Component Interconnect) bus interface and supports various types of memory and I/O interfaces. This flexibility allows the processor to integrate seamlessly into different system architectures.

5. Memory Management: The processor includes advanced memory management features such as a Memory Management Unit (MMU) that supports virtual memory addressing. This enables efficient handling of large memory spaces and enhances multitasking capabilities.

6. Performance Features: The MPC8247VRTMFA supports features like branch prediction, out-of-order execution, and speculative execution. These features enhance the processor’s performance by optimizing instruction execution and reducing pipeline stalls.

7. Power Management: The processor is designed with power efficiency in mind, offering various power management modes to reduce power consumption during periods of low activity. This is crucial for embedded systems that operate on battery power or have strict power constraints.

8. Integrated Peripherals: It includes integrated peripherals such as timers, serial communication interfaces (UART), and interrupt controllers. These built-in peripherals reduce the need for external components, simplifying system design and reducing costs.

9. I/O Connectivity: The MPC8247VRTMFA provides extensive I/O connectivity options, including GPIO (General-Purpose Input/Output) pins and support for various communication protocols. This versatility makes it suitable for interfacing with a wide range of external devices and sensors.

10. Packaging: The processor is available in a 360-pin PBGA (Plastic Ball Grid Array) package. This package provides a compact footprint and robust mechanical characteristics, making it suitable for various embedded system designs.

## Architecture and Performance

The MPC8247VRTMFA utilizes a 32-bit PowerPC architecture, which supports a wide range of applications due to its efficient processing capabilities. The processor%27s internal architecture is designed to handle multiple tasks simultaneously, thanks to its pipelined execution units and advanced branch prediction mechanisms.

1. Instruction Set: The processor supports the PowerPC instruction set, which includes a rich set of instructions optimized for both integer and floating-point operations. This instruction set contributes to the processor%27s versatility and performance in handling complex algorithms and data processing tasks.

2. Pipelining: The MPC8247VRTMFA employs a multi-stage pipeline to execute instructions efficiently. This pipelining allows for overlapping instruction execution, reducing the time required to complete each instruction and improving overall throughput.

3. Out-of-Order Execution: The processor supports out-of-order execution, which enables it to execute instructions as resources become available rather than strictly adhering to the original order. This technique helps in optimizing performance and minimizing idle CPU cycles.

4. Branch Prediction: The processor includes branch prediction mechanisms to anticipate the outcome of conditional branches and prefetch instructions accordingly. Accurate branch prediction reduces the number of pipeline stalls and improves execution efficiency.

## Applications

The MPC8247VRTMFA is used in a variety of embedded and industrial applications due to its performance characteristics and versatility. Some typical applications include:

1. Networking Equipment: The processor is often employed in network routers, switches, and other communication devices where high-speed data processing and reliability are essential.

2. Industrial Automation: It is used in industrial control systems, PLCs (Programmable Logic Controllers), and other automation equipment that require robust processing capabilities and real-time performance.

3. Telecommunications: The MPC8247VRTMFA is suitable for telecommunications systems that demand efficient signal processing and high reliability, such as base stations and communication gateways.

4. Medical Devices: The processor is utilized in medical equipment and diagnostic systems where precise computation and reliability are critical for accurate measurements and patient care.

5. Automotive Systems: In the automotive industry, the processor is employed in advanced driver assistance systems (ADAS), infotainment systems, and other automotive control applications that require high performance and durability.

6. Consumer Electronics: The MPC8247VRTMFA can be found in various consumer electronics applications, such as digital video recorders (DVRs) and multimedia processing systems.

## Summary

The MPC8247VRTMFA is a high-performance PowerPC microprocessor designed for embedded applications requiring a combination of speed, efficiency, and reliability. With its 200 MHz clock speed, 128 KB L2 cache, and advanced features such as out-of-order execution and branch prediction, it offers excellent performance for a wide range of applications. Its integrated peripherals, power management capabilities, and versatile I/O options make it a suitable choice for various industrial, telecommunications, and consumer electronics applications.

This processor%27s robust architecture and comprehensive feature set ensure it can meet the demands of complex embedded systems, providing both performance and reliability in diverse operating environments.
MPC8247VRTMFA Compare Parts
  • MPC8247VRTMFA vs MPC885ZP80
  • MPC8247VRTMFA vs MPC885ZP66
  • MPC8247VRTMFA vs MPC885ZP66
  • MPC8247VRTMFA vs MPC885ZP133
  • MPC8247VRTMFA vs MPC885ZP133
  • MPC8247VRTMFA vs MPC885VR80-NXP
  • MPC8247VRTMFA vs MPC885VR80
  • MPC8247VRTMFA vs MPC885VR80
  • MPC8247VRTMFA vs MPC885VR66-NXP
  • MPC8247VRTMFA vs MPC885VR66
  • MPC8247VRTMFA vs MPC885VR66
  • MPC8247VRTMFA vs MPC885VR133
  • MPC8247VRTMFA vs MPC885VR133
  • MPC8247VRTMFA vs MPC885CZP66
  • MPC8247VRTMFA vs MPC885CZP66
  • MPC8247VRTMFA vs MPC885CZP133
  • MPC8247VRTMFA vs MPC885CVR66557
  • MPC8247VRTMFA vs MPC885CVR66-FR
  • MPC8247VRTMFA vs MPC885CVR66
  • MPC8247VRTMFA vs MPC885CVR133-FR
  • MPC8247VRTMFA vs MPC885CVR133
  • MPC8247VRTMFA vs MPC880ZP80
  • MPC8247VRTMFA vs MPC880ZP80
  • MPC8247VRTMFA vs MPC880ZP66
  • MPC8247VRTMFA vs MPC880ZP66
  • MPC8247VRTMFA vs MPC880ZP133
  • MPC8247VRTMFA vs MPC880ZP133
  • MPC8247VRTMFA vs MPC880VR80
  • MPC8247VRTMFA vs MPC880VR66
  • MPC8247VRTMFA vs MPC880VR133
  • MPC8247VRTMFA vs MPC880VR133
  • MPC8247VRTMFA vs MPC880CZP66
  • MPC8247VRTMFA vs MPC880CZP133
  • MPC8247VRTMFA vs MPC880CVR66-NXP
  • MPC8247VRTMFA vs MPC880CVR66
  • MPC8247VRTMFA vs MPC880CVR66
  • MPC8247VRTMFA vs MPC880CVR133-NXP
  • MPC8247VRTMFA vs MPC880CVR133
  • MPC8247VRTMFA vs MPC880CVR133
  • MPC8247VRTMFA vs MPC875ZT80
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.