Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MK52DN512ZCMD10
MK52DN512ZCMD10
Active
Embedded - Microcontrollers
Description:
IC MCU 32B 512KB FLASH 144MAPBGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MK52DN512ZCMD10 Datasheet
History Price: Active
In Stock: 37900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK52DN512ZCMD10 Specification
Specification
Part No
MK52DN512ZCMD10
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
Kinetis K50
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
100MHz
Connectivity
EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
96
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
128K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 41x16b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LBGA
Supplier Device Package
144-MAPBGA (13x13)
MK52DN512ZCMD10 PDF Datasheet
MK52DN512ZCMD10 Datasheet
Click and Download: MK52DN512ZCMD10 Datasheet
MK52DN512ZCMD10 Related Parts
MK50DN512CLL10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 100LQFP
MK50DN512CLL10
Freescale Semiconductor
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CLL10
NXP Semiconductors
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CLQ10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
MK50DN512CLQ10
Freescale Semiconductor
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CMC10
NXP Semiconductors
IC MCU 32B 512KB FLASH 121MAPBGA
MK50DN512CMD10
NXP Semiconductors
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512CMD10
Freescale Semiconductor
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512CMD10R
NXP Semiconductors
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512ZCLL10
NXP Semiconductors
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512ZCLL10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 100LQFP
MK50DN512ZCLQ10
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MK52DN512ZCMD10 Compare Parts
MK52DN512ZCMD10 vs MK53DX256ZCLQ10
MK52DN512ZCMD10 vs MK53DX256ZCLQ10
MK52DN512ZCMD10 vs MK53DX256CMD10
MK52DN512ZCMD10 vs MK53DX256CLQ10
MK52DN512ZCMD10 vs MK53DN512ZCMD10
MK52DN512ZCMD10 vs MK53DN512ZCMD10
MK52DN512ZCMD10 vs MK53DN512ZCMD10
MK52DN512ZCMD10 vs MK53DN512ZCLQ10
MK52DN512ZCMD10 vs MK53DN512CMD10
MK52DN512ZCMD10 vs MK53DN512CLQ10
MK52DN512ZCMD10 vs MK52DN512ZCLQ10
MK52DN512ZCMD10 vs MK52DN512CMD10
MK52DN512ZCMD10 vs MK52DN512CMD10
MK52DN512ZCMD10 vs MK52DN512CMD10
MK52DN512ZCMD10 vs MK52DN512CLQ10
MK52DN512ZCMD10 vs MK52DN512CLQ10
MK52DN512ZCMD10 vs MK51DX256ZCMC10
MK52DN512ZCMD10 vs MK51DX256ZCLL10
MK52DN512ZCMD10 vs MK51DX256ZCLL10
MK52DN512ZCMD10 vs MK51DX256CMC7
MK52DN512ZCMD10 vs MK51DX256CMC10
MK52DN512ZCMD10 vs MK51DX256CLL7
MK52DN512ZCMD10 vs MK51DX256CLL7
MK52DN512ZCMD10 vs MK51DX256CLL10
MK52DN512ZCMD10 vs MK51DX256CLL10
MK52DN512ZCMD10 vs MK51DX256CLK7
MK52DN512ZCMD10 vs MK51DX256CLK7
MK52DN512ZCMD10 vs MK51DX256CLK10
MK52DN512ZCMD10 vs MK51DX128CMC7
MK52DN512ZCMD10 vs MK51DX128CMC7
MK52DN512ZCMD10 vs MK51DX128CLK7
MK52DN512ZCMD10 vs MK51DX128CLK7
MK52DN512ZCMD10 vs MK51DX128CLH7
MK52DN512ZCMD10 vs MK51DX128CLH7
MK52DN512ZCMD10 vs MK51DN512ZCMC10
MK52DN512ZCMD10 vs MK51DN512ZCMC10
MK52DN512ZCMD10 vs MK51DN512ZCMC10
MK52DN512ZCMD10 vs MK51DN512ZCLQ10
MK52DN512ZCMD10 vs MK51DN512ZCLQ10
MK52DN512ZCMD10 vs MK51DN512ZCLL10
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed