MCF51AC128CCFGE
MCF51AC128CCFGE
Active
Description:  IC MCU 32BIT 128KB FLASH 44LQFP
Manufacturer:  NXP Semiconductors
History Price: $7.21000
In Stock: 47300
MCF51AC128CCFGE Specification
Specification
Part No
MCF51AC128CCFGE
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
MCF51AC
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Coldfire V1
Core Size
32-Bit Single-Core
Speed
50MHz
Connectivity
I2C, SCI, SPI
Peripherals
LVD, PWM, WDT
Number of I/O
36
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 9x12b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-LQFP (10x10)
MCF51AC128CCFGE PDF Datasheet
MCF51AC128CCFGE Related Parts
MCF51AC128ACFUE
MCF51AC128ACFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACFUE
MCF51AC128ACFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACLKE
MCF51AC128ACLKE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 80LQFP
MCF51AC128ACPUE
MCF51AC128ACPUE
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128ACPUE
MCF51AC128ACPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128ACPUE557
MCF51AC128ACPUE557
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128AVFUE
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
MCF51AC128AVFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVLKE
MCF51AC128AVLKE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 80LQFP
MCF51AC128AVPUE
MCF51AC128AVPUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128AVPUE
MCF51AC128AVPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128CCFGE Compare Parts
  • MCF51AC128CCFGE vs MCF5485CVR200
  • MCF51AC128CCFGE vs MCF5484CZP200
  • MCF51AC128CCFGE vs MCF5484CVR200
  • MCF51AC128CCFGE vs MCF5483CZP166
  • MCF51AC128CCFGE vs MCF5483CVR166
  • MCF51AC128CCFGE vs MCF5483CVR166
  • MCF51AC128CCFGE vs MCF5482CZP166
  • MCF51AC128CCFGE vs MCF5482CZP166
  • MCF51AC128CCFGE vs MCF5482CVR166
  • MCF51AC128CCFGE vs MCF5481CZP166
  • MCF51AC128CCFGE vs MCF5481CVR166
  • MCF51AC128CCFGE vs MCF5481CVR166
  • MCF51AC128CCFGE vs MCF5480CZP166
  • MCF51AC128CCFGE vs MCF5480CZP166
  • MCF51AC128CCFGE vs MCF5480CZP166
  • MCF51AC128CCFGE vs MCF5480CVR166
  • MCF51AC128CCFGE vs MCF5480CVR166
  • MCF51AC128CCFGE vs MCF5475ZP266
  • MCF51AC128CCFGE vs MCF5475ZP266
  • MCF51AC128CCFGE vs MCF5475ZP200
  • MCF51AC128CCFGE vs MCF5475VR266
  • MCF51AC128CCFGE vs MCF5475VR200
  • MCF51AC128CCFGE vs MCF5475VR200
  • MCF51AC128CCFGE vs MCF5474ZP266
  • MCF51AC128CCFGE vs MCF5474ZP266
  • MCF51AC128CCFGE vs MCF5474ZP200
  • MCF51AC128CCFGE vs MCF5474VR266
  • MCF51AC128CCFGE vs MCF5474VR200
  • MCF51AC128CCFGE vs MCF5474VR200
  • MCF51AC128CCFGE vs MCF5473ZP200
  • MCF51AC128CCFGE vs MCF5473ZP200
  • MCF51AC128CCFGE vs MCF5473VR200
  • MCF51AC128CCFGE vs MCF5472ZP200
  • MCF51AC128CCFGE vs MCF5472ZP200
  • MCF51AC128CCFGE vs MCF5472ZP200
  • MCF51AC128CCFGE vs MCF5472VR200
  • MCF51AC128CCFGE vs MCF5471ZP200
  • MCF51AC128CCFGE vs MCF5471VR200
  • MCF51AC128CCFGE vs MCF5470ZP200
  • MCF51AC128CCFGE vs MCF5470VR200
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.