MC9328MXLVP20
MC9328MXLVP20
Obsolete
Description:  IC MPU I.MXL 200MHZ 225MAPBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 5500
MC9328MXLVP20 Specification
Specification
Part No
MC9328MXLVP20
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
i.MXL
Packaging
Bulk or Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
200MHz
Co-Processors/DSP
-
RAM Controllers
SDRAM
Graphics Acceleration
No
Display & Interface Controllers
LCD
Ethernet
-
SATA
-
USB
USB 1.x (1)
Voltage - I/O
1.8V, 3.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
225-LFBGA
MC9328MXLVP20 PDF Datasheet
MC9328MXLVP20 Related Parts
MC9328MX1CVM15
MC9328MX1CVM15
Freescale Semiconductor
IC MPU I.MX1 150MHZ
MC9328MX1CVM15R2
MC9328MX1CVM15R2
NXP Semiconductors
IC MPU I.MX1 150MHZ 256MAPBGA
MC9328MX1DVH20
MC9328MX1DVH20
Motorola
IC MPU I.MX1 200MHZ
MC9328MX1DVH20R2
MC9328MX1DVH20R2
Motorola
IC MPU 200MHZ 225MAPBGA
MC9328MX21CJM
MC9328MX21CJM
Freescale Semiconductor
IC MPU I.MX21 266MHZ 289PBGA
MC9328MX21CJM
MC9328MX21CJM
NXP Semiconductors
IC MPU I.MX21 266MHZ 289PBGA
MC9328MX21CJMR2
MC9328MX21CJMR2
NXP Semiconductors
IC MPU I.MX21 266MHZ 289PBGA
MC9328MX21CVK
MC9328MX21CVK
Freescale Semiconductor
IC MPU I.MX21 266MHZ
MC9328MX21CVK
MC9328MX21CVK
NXP Semiconductors
MICROPROCESSOR, 32-BIT, 266MHZ,
MC9328MX21CVK
MC9328MX21CVK
NXP Semiconductors
IC MPU I.MX21 266MHZ 289LFBGA
MC9328MX21CVKR2
MC9328MX21CVKR2
NXP Semiconductors
IC MPU I.MX21 266MHZ 289LFBGA
MC9328MX21CVM
MC9328MX21CVM
Freescale Semiconductor
IC MPU I.MX21 266MHZ 289PBGA
MC9328MXLVP20 Compare Parts
  • MC9328MXLVP20 vs MC94MX21DVKN3R2
  • MC9328MXLVP20 vs MC94MX21DVKN3
  • MC9328MXLVP20 vs MC94MX21DVKN3
  • MC9328MXLVP20 vs MC9328MXSVP10R2
  • MC9328MXLVP20 vs MC9328MXSVP10-NXP
  • MC9328MXLVP20 vs MC9328MXSVP10
  • MC9328MXLVP20 vs MC9328MXSVP10
  • MC9328MXLVP20 vs MC9328MXSCVP10R2
  • MC9328MXLVP20 vs MC9328MXSCVP10
  • MC9328MXLVP20 vs MC9328MXLVP20R2
  • MC9328MXLVP20 vs MC9328MXLVP20-FR
  • MC9328MXLVP20 vs MC9328MXLVP15R2
  • MC9328MXLVP20 vs MC9328MXLVP15R2
  • MC9328MXLVP20 vs MC9328MXLVP15
  • MC9328MXLVP20 vs MC9328MXLVP15
  • MC9328MXLVP20 vs MC9328MXLVP15
  • MC9328MXLVP20 vs MC9328MXLVM15
  • MC9328MXLVP20 vs MC9328MXLVH20R2
  • MC9328MXLVP20 vs MC9328MXLDVP20R2
  • MC9328MXLVP20 vs MC9328MXLDVP20
  • MC9328MXLVP20 vs MC9328MXLDVP15R2
  • MC9328MXLVP20 vs MC9328MXLDVP15R2
  • MC9328MXLVP20 vs MC9328MXLDVP15
  • MC9328MXLVP20 vs MC9328MXLDVP15
  • MC9328MXLVP20 vs MC9328MXLDVM20
  • MC9328MXLVP20 vs MC9328MXLDVM15R2
  • MC9328MXLVP20 vs MC9328MXLDVM15-FR
  • MC9328MXLVP20 vs MC9328MXLCVP15R2
  • MC9328MXLVP20 vs MC9328MXLCVP15
  • MC9328MXLVP20 vs MC9328MXLCVP15
  • MC9328MXLVP20 vs MC9328MXLCVM15
  • MC9328MXLVP20 vs MC9328MX21VMR2
  • MC9328MXLVP20 vs MC9328MX21VM
  • MC9328MXLVP20 vs MC9328MX21VM
  • MC9328MXLVP20 vs MC9328MX21VKR2
  • MC9328MXLVP20 vs MC9328MX21VK
  • MC9328MXLVP20 vs MC9328MX21VK
  • MC9328MXLVP20 vs MC9328MX21VG
  • MC9328MXLVP20 vs MC9328MX21SVMR2
  • MC9328MXLVP20 vs MC9328MX21SVM
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!