MC33772CTP1AE
MC33772CTP1AE
Active
Description:  IC 6-CH LI-ION BATT CTRL 48LQFP
Manufacturer:  NXP Semiconductors
History Price: $8.41416
In Stock: 25000
MC33772CTP1AE Specification
Specification
Part No
MC33772CTP1AE
Category
PMIC - Battery Management
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Cell Controller
Battery Chemistry
Lithium Ion
Number of Cells
3 ~ 6
Fault Protection
Over/Under Voltage
Interface
I2C, SPI
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP Exposed Pad
Supplier Device Package
48-HLQFP (7x7)
MC33772CTP1AE PDF Datasheet
MC33772CTP1AE Related Parts
MC32PF3000A2EP557
MC32PF3000A2EP557
NXP Semiconductors
IC BATT PWR MGMT
MC33348D-006
MC33348D-006
onsemi
IC BATT PROTECT 1CELL LITHIUM
MC33665ATF4AE
MC33665ATF4AE
NXP Semiconductors
IC BMS TPL TXRX CAN GATEWAY
MC33665ATS4AE
MC33665ATS4AE
NXP Semiconductors
IC BMS TPL TXRX CAN GATEWAY
MC33771ATA1AE
MC33771ATA1AE
NXP Semiconductors
MC33771 - 14-CHANNEL LI-ION BATT
MC33771BSA1AE
MC33771BSA1AE
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSA1AER2
MC33771BSA1AER2
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSA2AE
MC33771BSA2AE
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSA2AER2
MC33771BSA2AER2
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSP1AE
MC33771BSP1AE
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSP1AER2
MC33771BSP1AER2
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSP2AE
MC33771BSP2AE
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33772CTP1AE Compare Parts
  • MC33772CTP1AE vs MC33772CTC1AE
  • MC33772CTP1AE vs MC33772CTC0AE
  • MC33772CTP1AE vs MC33772CTA2AE
  • MC33772CTP1AE vs MC33772CTA1AE
  • MC33772CTP1AE vs MC33772BTP2AER2
  • MC33772CTP1AE vs MC33772BTP2AE
  • MC33772CTP1AE vs MC33772BTP1AER2
  • MC33772CTP1AE vs MC33772BTP1AE
  • MC33772CTP1AE vs MC33772BTC0AER2
  • MC33772CTP1AE vs MC33772BTC0AE
  • MC33772CTP1AE vs MC33772BTA2AER2
  • MC33772CTP1AE vs MC33772BTA2AE
  • MC33772CTP1AE vs MC33772BTA1AER2
  • MC33772CTP1AE vs MC33772BTA1AE
  • MC33772CTP1AE vs MC33772BSP2AER2
  • MC33772CTP1AE vs MC33772BSP2AE
  • MC33772CTP1AE vs MC33772BSP1AER2
  • MC33772CTP1AE vs MC33772BSP1AE
  • MC33772CTP1AE vs MC33772BSA2AER2
  • MC33772CTP1AE vs MC33772BSA2AE
  • MC33772CTP1AE vs MC33772BSA1AER2
  • MC33772CTP1AE vs MC33772BSA1AE
  • MC33772CTP1AE vs MC33771BTP2AER2
  • MC33772CTP1AE vs MC33771BTP2AE
  • MC33772CTP1AE vs MC33771BTP1AER2
  • MC33772CTP1AE vs MC33771BTP1AE
  • MC33772CTP1AE vs MC33771BTB1AER2
  • MC33772CTP1AE vs MC33771BTB1AE
  • MC33772CTP1AE vs MC33771BTA2AER2
  • MC33772CTP1AE vs MC33771BTA2AE
  • MC33772CTP1AE vs MC33771BTA1AER2
  • MC33772CTP1AE vs MC33771BTA1AER2
  • MC33772CTP1AE vs MC33771BTA1AE
  • MC33772CTP1AE vs MC33771BSP2AER2
  • MC33772CTP1AE vs MC33771BSP2AE
  • MC33772CTP1AE vs MC33771BSP1AER2
  • MC33772CTP1AE vs MC33771BSP1AE
  • MC33772CTP1AE vs MC33771BSA2AER2
  • MC33772CTP1AE vs MC33771BSA2AE
  • MC33772CTP1AE vs MC33771BSA1AER2
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you