M53017MOD
M53017MOD
Obsolete
Description:  IC MOD COLDFIRE 80MHZ 64MB
Manufacturer:  NXP Semiconductors
Datasheet:   M53017MOD Datasheet
History Price: Obsolete
In Stock: 9100
M53017MOD Specification
Specification
Part No
M53017MOD
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
NXP Semiconductors
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MCU, VOIP Core
Core Processor
ColdFire V3, MCF53017
Co-Processor
-
Speed
80MHz
Flash Size
32MB
RAM Size
64MB
Connector Type
Edge Connector
Size / Dimension
-
Operating Temperature
-
M53017MOD PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked