Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors FS32K116BRT0VFMR
FS32K116BRT0VFMR
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 128KB FLASH 32HVQFN
Manufacturer:
NXP Semiconductors
Datasheet:
FS32K116BRT0VFMR Datasheet
History Price: $3.98485
In Stock: 29740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FS32K116BRT0VFMR Specification
Specification
Part No
FS32K116BRT0VFMR
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
S32K
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals
DMA, PWM, WDT
Number of I/O
28
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
17K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 13x12b SAR; D/A 1x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
32-HVQFN (5x5)
FS32K116BRT0VFMR Related Parts
FS32K116BRT0MFMR
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32HVQFN
FS32K116BRT0MFMT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32HVQFN
FS32K116BRT0MLFR
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116BRT0MLFT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116BRT0VFMT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32HVQFN
FS32K116BRT0VLFR
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116BRT0VLFT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116LAT0MFMT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32HVQFN
FS32K116LAT0MLFR
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116LAT0MLFT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116LAT0VFMT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32HVQFN
FS32K116LAT0VLFT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116BRT0VFMR Compare Parts
FS32K116BRT0VFMR vs FS32R274VCK2MMM
FS32K116BRT0VFMR vs FS32R274VBK2VMM
FS32K116BRT0VFMR vs FS32R274VBK2MMM
FS32K116BRT0VFMR vs FS32R274KSK2VMM
FS32K116BRT0VFMR vs FS32R274KSK2MMMR
FS32K116BRT0VFMR vs FS32R274KSK2MMM
FS32K116BRT0VFMR vs FS32R274KCK2VMM
FS32K116BRT0VFMR vs FS32R274KCK2MMM
FS32K116BRT0VFMR vs FS32R274KBK2VMM
FS32K116BRT0VFMR vs FS32R274KBK2MMMR
FS32K116BRT0VFMR vs FS32R274KBK2MMM
FS32K116BRT0VFMR vs FS32K148URT0VLUT
FS32K116BRT0VFMR vs FS32K148URT0VLUR
FS32K116BRT0VFMR vs FS32K148URT0VLQT
FS32K116BRT0VFMR vs FS32K148URT0VLQR
FS32K116BRT0VFMR vs FS32K148UJT0VMHT
FS32K116BRT0VFMR vs FS32K148UJT0VLUT
FS32K116BRT0VFMR vs FS32K148UJT0VLQT
FS32K116BRT0VFMR vs FS32K148UJT0VLLT
FS32K116BRT0VFMR vs FS32K148UAT0VMHT
FS32K116BRT0VFMR vs FS32K148UAT0VLQT
FS32K116BRT0VFMR vs FS32K148UAT0VLQR
FS32K116BRT0VFMR vs FS32K148UAT0VLLT
FS32K116BRT0VFMR vs FS32K148HST0MLQT
FS32K116BRT0VFMR vs FS32K148HRT0VLUT
FS32K116BRT0VFMR vs FS32K148HRT0VLQT
FS32K116BRT0VFMR vs FS32K148HRT0VLQR
FS32K116BRT0VFMR vs FS32K148HNT0VLUT
FS32K116BRT0VFMR vs FS32K148HNT0VLUR
FS32K116BRT0VFMR vs FS32K148HFT0VLQT
FS32K116BRT0VFMR vs FS32K148HFT0VLQR
FS32K116BRT0VFMR vs FS32K148HFT0VLLT
FS32K116BRT0VFMR vs FS32K148HFT0MLUT
FS32K116BRT0VFMR vs FS32K148HFT0MLQT
FS32K116BRT0VFMR vs FS32K148HFT0MLQR
FS32K116BRT0VFMR vs FS32K148HET0VLQT
FS32K116BRT0VFMR vs FS32K148HET0MMHT
FS32K116BRT0VFMR vs FS32K148HET0MLUT
FS32K116BRT0VFMR vs FS32K148HET0MLQT
FS32K116BRT0VFMR vs FS32K148HET0MLQR
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.