DSPIC33FJ64MC804-E/ML
DSPIC33FJ64MC804-E/ML
Active
Description:  IC MCU 16BIT 64KB FLASH 44QFN
Manufacturer:  Microchip Technology
History Price: $8.54000
In Stock: 4435
DSPIC33FJ64MC804-E/ML Specification
Specification
Part No
DSPIC33FJ64MC804-E/ML
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100, dsPIC 33F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
dsPIC
Core Size
16-Bit
Speed
40 MIPs
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O
35
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
A/D 9x10b/12b; D/A 6x16b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-VQFN Exposed Pad
Supplier Device Package
44-QFN (8x8)
DSPIC33FJ64MC804-E/ML PDF Datasheet
DSPIC33FJ64MC804-E/ML Datasheet
DSPIC33FJ64MC804-E/ML Related Parts
DSP56853FGE
DSP56853FGE
NXP Semiconductors
IC MCU 16BIT 24KB SRAM 128LQFP
DSP56854FGE
DSP56854FGE
NXP Semiconductors
IC MCU 16BIT 32KB SRAM 128LQFP
DSP56857BUE
DSP56857BUE
NXP Semiconductors
IC MCU 16BIT 80KB SRAM 100LQFP
DSP56858FVE
DSP56858FVE
NXP Semiconductors
IC MCU 16BIT 80KB SRAM 144LQFP
DSP56858VF120
DSP56858VF120
Freescale Semiconductor
DSP, 16 BIT SIZE, 16-EXT BIT, 24
DSP56F801FA60E
DSP56F801FA60E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 48LQFP
DSP56F801FA80
DSP56F801FA80
Motorola
IC MCU 16BIT 20KB FLASH 48LQFP
DSP56F801FA80E
DSP56F801FA80E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 48LQFP
DSP56F801FA80E
DSP56F801FA80E
Freescale Semiconductor
IC MCU 16BIT 16KB FLASH 48LQFP
DSP56F802TA60E
DSP56F802TA60E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
DSP56F802TA80E
DSP56F802TA80E
Freescale Semiconductor
IC MCU 16BIT 16KB FLASH 32LQFP
DSP56F802TA80E
DSP56F802TA80E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
DSPIC33FJ64MC804-E/ML Compare Parts
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC804T-I/ML
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC804-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC804-I/ML
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC804-H/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC804-H/ML
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC804-E/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC802T-I/SO
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC802T-I/MM
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC802-I/SP
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC802-I/SO
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC802-I/MM
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC802-H/SO
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC802-H/MM
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC802-E/SP
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC802-E/SO
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC802-E/MM
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC710T-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC710T-I/PF
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC710AT-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC710AT-I/PF
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC710A-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC710A-I/PF
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC710A-E/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC710A-E/PF
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC710-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC710-I/PF
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC706T-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC706AT-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC706AT-I/MR
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC706A-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC706A-I/MR
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC706A-E/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC706A-E/MR
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC706-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC510T-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC510T-I/PF
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC510AT-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC510AT-I/PF
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC510A-I/PT
  • DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC510A-I/PF
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all
    Thomas Schwarz
    Germany
    5 stars
    2026-05-08 00:41
    Good Goods, good price. Delivered quickly.
    Jacek Szymczak
    Poland
    5 stars
    2026-05-07 01:17
    FAST SMOOTHLY WITHOUT PROBLEMS
    _______________________________________________________________________________
    GOOD SELLER 100%. SHOPPING OK.
    Vinícius Pereira
    Brazil
    5 stars
    2026-05-06 01:02
    Got everything right .. Thiago of Maceió-Al
    María José
    Spain
    5 stars
    2026-05-05 22:25
    Fast shipping
    According to description, I leave you pictures