Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology DSPIC33FJ64MC804-E/ML
DSPIC33FJ64MC804-E/ML
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 64KB FLASH 44QFN
Manufacturer:
Microchip Technology
Datasheet:
DSPIC33FJ64MC804-E/ML Datasheet
History Price: $8.54000
In Stock: 4435
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSPIC33FJ64MC804-E/ML vs DSPIC33FJ64MC706A-I/PT
Part No
DSPIC33FJ64MC804-E/ML
DSPIC33FJ64MC706A-I/PT
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
Automotive, AEC-Q100, dsPIC 33F
dsPIC 33F
Packaging
Tube
Tray
Status
Active
Active
Core Processor
dsPIC
dsPIC
Core Size
16-Bit
16-Bit
Speed
40 MIPs
40 MIPs
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O
35
53
Program Memory Size
64KB (64K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 9x10b/12b; D/A 6x16b
A/D 16x10b/12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-VQFN Exposed Pad
64-TQFP
Supplier Device Package
44-QFN (8x8)
64-TQFP (10x10)