DSPIC33FJ64MC802T-I/SO
DSPIC33FJ64MC802T-I/SO
Active
Description:  IC MCU 16BIT 64KB FLASH 28SOIC
Manufacturer:  Microchip Technology
History Price: $5.89400
In Stock: 22880
DSPIC33FJ64MC802T-I/SO Specification
Specification
Part No
DSPIC33FJ64MC802T-I/SO
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
dsPIC 33F
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
dsPIC
Core Size
16-Bit
Speed
40 MIPs
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O
21
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
A/D 6x10b/12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
DSPIC33FJ64MC802T-I/SO PDF Datasheet
DSPIC33FJ64MC802T-I/SO Datasheet
DSPIC33FJ64MC802T-I/SO Related Parts
DSP56853FGE
DSP56853FGE
NXP Semiconductors
IC MCU 16BIT 24KB SRAM 128LQFP
DSP56854FGE
DSP56854FGE
NXP Semiconductors
IC MCU 16BIT 32KB SRAM 128LQFP
DSP56857BUE
DSP56857BUE
NXP Semiconductors
IC MCU 16BIT 80KB SRAM 100LQFP
DSP56858FVE
DSP56858FVE
NXP Semiconductors
IC MCU 16BIT 80KB SRAM 144LQFP
DSP56858VF120
DSP56858VF120
Freescale Semiconductor
DSP, 16 BIT SIZE, 16-EXT BIT, 24
DSP56F801FA60E
DSP56F801FA60E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 48LQFP
DSP56F801FA80
DSP56F801FA80
Motorola
IC MCU 16BIT 20KB FLASH 48LQFP
DSP56F801FA80E
DSP56F801FA80E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 48LQFP
DSP56F801FA80E
DSP56F801FA80E
Freescale Semiconductor
IC MCU 16BIT 16KB FLASH 48LQFP
DSP56F802TA60E
DSP56F802TA60E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
DSP56F802TA80E
DSP56F802TA80E
Freescale Semiconductor
IC MCU 16BIT 16KB FLASH 32LQFP
DSP56F802TA80E
DSP56F802TA80E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
DSPIC33FJ64MC802T-I/SO Compare Parts
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC804T-I/ML
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC804-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC804-I/ML
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC804-H/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC804-H/ML
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC804-E/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC804-E/ML
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC802T-I/MM
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC802-I/SP
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC802-I/SO
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC802-I/MM
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC802-H/SO
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC802-H/MM
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC802-E/SP
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC802-E/SO
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC802-E/MM
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC710T-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC710T-I/PF
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC710AT-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC710AT-I/PF
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC710A-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC710A-I/PF
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC710A-E/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC710A-E/PF
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC710-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC710-I/PF
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC706T-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC706AT-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC706AT-I/MR
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC706A-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC706A-I/MR
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC706A-E/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC706A-E/MR
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC706-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC510T-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC510T-I/PF
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC510AT-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC510AT-I/PF
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC510A-I/PT
  • DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC510A-I/PF
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well.
    This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.