DSPIC33FJ64MC802T-I/SO
DSPIC33FJ64MC802T-I/SO
Active
Description:  IC MCU 16BIT 64KB FLASH 28SOIC
Manufacturer:  Microchip Technology
History Price: $5.89400
In Stock: 22880
DSPIC33FJ64MC802T-I/SO vs DSPIC33FJ64MC802-E/SP
Series
dsPIC 33F
Automotive, AEC-Q100, dsPIC 33F
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Core Processor
dsPIC
dsPIC
Core Size
16-Bit
16-Bit
Speed
40 MIPs
40 MIPs
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O
21
21
Program Memory Size
64KB (64K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 6x10b/12b
A/D 6x10b/12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
28-SPDIP