DSPB56374AE
DSPB56374AE
Active
Description:  DSP, 0-EXT BIT, 149.9MHZ, CMOS,
Manufacturer:  Freescale Semiconductor
Datasheet:   DSPB56374AE Datasheet
History Price: Active
In Stock: 31385
DSPB56374AE Specification
Specification
Part No
DSPB56374AE
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Freescale Semiconductor
Series
DSP56K/Symphony
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio Processor
Interface
Host Interface, I2C, SAI, SPI
Clock Rate
150MHz
Non-Volatile Memory
ROM (84kB)
On-Chip RAM
54kB
Voltage - I/O
3.30V
Voltage - Core
1.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
52-LQFP
Supplier Device Package
52-TQFP (10x10)
DSPB56374AE PDF Datasheet
DSPB56374AE Related Parts
DSP320C10-25/L
DSP320C10-25/L
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10-25/P
DSP320C10-25/P
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10-25I/D
DSP320C10-25I/D
Microchip Technology
MIXED SIGNAL PROCESSOR, 16-BIT S
DSP320C10/L
DSP320C10/L
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10/P
DSP320C10/P
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP56004FJ66
DSP56004FJ66
Freescale Semiconductor
DIGITAL SIGNAL PROCESSOR, 24-BIT
DSP56301AG100
DSP56301AG100
NXP Semiconductors
IC DSP 24BIT 100MHZ GP 208-LQFP
DSP56301AG80
DSP56301AG80
NXP Semiconductors
IC DSP 24BIT 80MHZ GP 208-LQFP
DSP56301AG80B1
DSP56301AG80B1
NXP Semiconductors
IC DSP 24BIT 80MHZ GP 208-LQFP
DSP56301PW100
DSP56301PW100
NXP Semiconductors
IC DSP 24BIT FIXED-POINT 208LQFP
DSP56301PW80
DSP56301PW80
NXP Semiconductors
IC DSP 24BIT 80MHZ 208-LQFP
DSP56303AG100
DSP56303AG100
Freescale Semiconductor
DSP, 24-EXT BIT, 100MHZ, CMOS, P
DSPB56374AE Description

## Overview of Freescale Semiconductor DSPB56374AE

The Freescale Semiconductor DSPB56374AE is a powerful digital signal processor (DSP) designed for high-performance applications in telecommunications, audio processing, and embedded systems. With its advanced architecture and extensive set of features, the DSPB56374AE is suitable for demanding signal processing tasks, providing a flexible and efficient solution for developers and engineers. This processor is part of the DSP56300 family, which is well-regarded for its capabilities in real-time processing, making it a preferred choice for various applications across multiple industries.

## Key Specifications

1. Architecture: Fixed-point DSP architecture
2. Clock Speed: Up to 100 MHz
3. Instruction Set: 24-bit instruction set architecture (ISA)
4. Data Bus Width: 32-bit
5. Memory:
- On-chip RAM: 4 KB
- On-chip ROM: 8 KB (for program storage)
6. I/O Ports: Up to 32 general-purpose I/O pins
7. Audio Interfaces:
- Synchronous Serial Interface (SSI)
- Serial Peripheral Interface (SPI)
8. Timers: Three 16-bit timers
9. Interrupts: 16 interrupt sources
10. Operating Temperature Range: 0°C to +70°C (commercial grade) or -40°C to +105°C (industrial grade)
11. Package Type: LQFP (Low-Profile Quad Flat Package) with 64 pins

## Features

- High Performance: With a clock speed of up to 100 MHz, the DSPB56374AE is capable of executing complex signal processing algorithms efficiently, making it ideal for applications that require real-time processing.

- Extensive Instruction Set: The 24-bit instruction set allows for a wide range of operations, including arithmetic, logical, and control functions, providing flexibility for various programming needs.

- Integrated Audio Interfaces: The DSP includes interfaces such as SSI and SPI, enabling seamless communication with other digital devices and peripherals. This feature is particularly valuable in audio applications where data transfer speed and accuracy are critical.

- Scalable Memory Options: The inclusion of on-chip RAM and ROM allows developers to implement their algorithms and programs directly on the DSP, reducing the need for external memory and improving overall system performance.

- Rich Peripheral Set: With up to 32 general-purpose I/O pins, timers, and multiple interrupt sources, the DSPB56374AE supports various peripheral devices, making it suitable for complex applications that require extensive interfacing capabilities.

## Applications

1. Telecommunications: The DSPB56374AE is extensively used in telecommunications equipment for tasks such as speech processing, echo cancellation, and digital filtering, ensuring high-quality voice communication.

2. Audio Processing: This DSP is ideal for audio processing applications, including digital audio effects, mixing, and equalization, making it a popular choice in professional audio equipment and consumer electronics.

3. Embedded Systems: The DSPB56374AE is used in various embedded systems where efficient signal processing is required, such as automotive control systems, robotics, and industrial automation.

4. Medical Devices: In medical imaging and diagnostic equipment, the high processing capabilities of the DSP enable advanced signal analysis and data processing, contributing to enhanced diagnostic accuracy.

5. Consumer Electronics: The DSP is integrated into consumer electronic devices such as televisions, home theater systems, and gaming consoles to enhance audio and video processing capabilities.

## Advantages

- Flexibility and Scalability: The DSPB56374AE offers a flexible architecture that can be tailored to meet the specific requirements of diverse applications, allowing for scalability in design.

- Efficiency in Signal Processing: The DSP%27s architecture is optimized for signal processing tasks, providing high performance while minimizing power consumption, which is crucial in battery-operated devices.

- Robust Development Support: Freescale provides extensive documentation, development tools, and support resources, enabling developers to efficiently design, prototype, and deploy their applications.

- Reliability: With an industrial-grade operating temperature range, the DSPB56374AE is suitable for use in harsh environments, ensuring reliability and longevity in demanding applications.

## Conclusion

The Freescale Semiconductor DSPB56374AE is a versatile and high-performance digital signal processor that delivers exceptional capabilities for a wide range of applications, including telecommunications, audio processing, and embedded systems. With its powerful architecture, extensive instruction set, and rich peripheral features, the DSPB56374AE stands out as a reliable solution for engineers and developers seeking to implement advanced signal processing solutions. As the demand for sophisticated digital processing continues to grow, the DSPB56374AE remains a strong contender in the market, providing the necessary performance and flexibility to meet evolving technological challenges.
DSPB56374AE Compare Parts
  • DSPB56374AE vs DSPD56366PV120
  • DSPB56374AE vs DSPC56371AF180
  • DSPB56374AE vs DSPC56371AF150
  • DSPB56374AE vs DSPC56367PV150
  • DSPB56374AE vs DSPB56725CAF
  • DSPB56374AE vs DSPB56725AF
  • DSPB56374AE vs DSPB56724AG
  • DSPB56374AE vs DSPB56721CAF
  • DSPB56374AE vs DSPB56721AG
  • DSPB56374AE vs DSPB56721AF
  • DSPB56374AE vs DSPB56720CAG
  • DSPB56374AE vs DSPB56720AG
  • DSPB56374AE vs DSPB56374AFC
  • DSPB56374AE vs DSPB56374AFC
  • DSPB56374AE vs DSPB56374AF
  • DSPB56374AE vs DSPB56374AF
  • DSPB56374AE vs DSPB56374AEC
  • DSPB56374AE vs DSPB56371AF180
  • DSPB56374AE vs DSPB56371AF150
  • DSPB56374AE vs DSPB56371AF150
  • DSPB56374AE vs DSPB56367PV150
  • DSPB56374AE vs DSPB56367AG150
  • DSPB56374AE vs DSPB56366PV120
  • DSPB56374AE vs DSPB56366AG120
  • DSPB56374AE vs DSPB56364FU100
  • DSPB56374AE vs DSPB56364AF100
  • DSPB56374AE vs DSPB56362PV120
  • DSPB56374AE vs DSPB56362PV100
  • DSPB56374AE vs DSPB56362AG120
  • DSPB56374AE vs DSPA56720AG
  • DSPB56374AE vs DSPA56371AF180
  • DSPB56374AE vs DSPA56371AF150
  • DSPB56374AE vs DSPA56370AF
  • DSPB56374AE vs DSP56F802TA80
  • DSPB56374AE vs DSP56F801FA60E
  • DSPB56374AE vs DSP56854FGE
  • DSPB56374AE vs DSP56321VL275
  • DSPB56374AE vs DSP56321VL240
  • DSPB56374AE vs DSP56321VL240
  • DSPB56374AE vs DSP56321VL220557
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Simone Romano
    Italy
    5 stars
    2026-05-09 18:33
    The goods is never arrived! I asked the remorse and me have denied, very dishonest
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all
    Thomas Schwarz
    Germany
    5 stars
    2026-05-08 00:41
    Good Goods, good price. Delivered quickly.