☰
CBT3384DB,112
CBT3384DB,112
Active
Description:  BUS DRIVER, CBT/FST/QS/5C/B SERI
Manufacturer:  NXP Semiconductors
History Price: $0.20000
In Stock: 18575
CBT3384DB,112 Specification
Specification
Part No
CBT3384DB,112
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
NXP Semiconductors
Series
74CBT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
5 x 1:1
Independent Circuits
2
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
CBT3384DB,112 PDF Datasheet
CBT3384DB,112 Related Parts
CBT16210DGG,112
CBT16210DGG,112
NXP Semiconductors
IC BUS SWITCH 10 X 1:1 48TSSOP
CBT16210DGG,118
CBT16210DGG,118
NXP Semiconductors
IC BUS SWITCH 10 X 1:1 48TSSOP
CBT16210DGG,512
CBT16210DGG,512
NXP Semiconductors
IC BUS SWITCH 10 X 1:1 48TSSOP
CBT16210DGG,518
CBT16210DGG,518
NXP Semiconductors
IC BUS SWITCH 10 X 1:1 48TSSOP
CBT16210DL,112
CBT16210DL,112
Nexperia
IC BUS SWITCH 10 X 1:1 48SSOP
CBT16210DL,118
CBT16210DL,118
Nexperia
IC BUS SWITCH 10 X 1:1 48SSOP
CBT16211DGG,112
CBT16211DGG,112
Nexperia
IC BUS SWITCH 12 X 1:1 56TSSOP
CBT16211DGG,118
CBT16211DGG,118
Nexperia
IC BUS SWITCH 12 X 1:1 56TSSOP
CBT16211DL,512
CBT16211DL,512
Nexperia
IC BUS SWITCH 12 X 1:1 56SSOP
CBT16211DL,518
CBT16211DL,518
NXP Semiconductors
BUS DRIVER, CBT/FST/QS/5C/B SERI
CBT16211DL,518
CBT16211DL,518
Nexperia
IC BUS SWITCH 12 X 1:1 56SSOP
CBT16212DGG,112
CBT16212DGG,112
NXP Semiconductors
IC BUS FET EXC SW 12X2:2 56TSSOP
CBT3384DB,112 Compare Parts
  • CBT3384DB,112 vs CBTU4411EE,557
  • CBT3384DB,112 vs CBTU4411EE,551
  • CBT3384DB,112 vs CBTU4411EE,518
  • CBT3384DB,112 vs CBTU4411EE,518
  • CBT3384DB,112 vs CBTS3384PW,118
  • CBT3384DB,112 vs CBTS3384PW,112
  • CBT3384DB,112 vs CBTS3384DK,118
  • CBT3384DB,112 vs CBTS3384DB,118
  • CBT3384DB,112 vs CBTS3384DB,112
  • CBT3384DB,112 vs CBTS3384D,118
  • CBT3384DB,112 vs CBTS3384D,112
  • CBT3384DB,112 vs CBTS3306D,118
  • CBT3384DB,112 vs CBTS3306D,112
  • CBT3384DB,112 vs CBTS3257PW,118
  • CBT3384DB,112 vs CBTS3257PW,112
  • CBT3384DB,112 vs CBTS3257DS,118
  • CBT3384DB,112 vs CBTS3257DS,112
  • CBT3384DB,112 vs CBTS3257DB,118
  • CBT3384DB,112 vs CBTS3257DB,112
  • CBT3384DB,112 vs CBTS3257D,118
  • CBT3384DB,112 vs CBTS3257D,112
  • CBT3384DB,112 vs CBTS3253PW,118
  • CBT3384DB,112 vs CBTS3253PW,112
  • CBT3384DB,112 vs CBTS3253DS,118
  • CBT3384DB,112 vs CBTS3253DS,112
  • CBT3384DB,112 vs CBTS3253DB,118
  • CBT3384DB,112 vs CBTS3253DB,112
  • CBT3384DB,112 vs CBTS3253D,118
  • CBT3384DB,112 vs CBTS3253D,112
  • CBT3384DB,112 vs CBTL05023BS,118
  • CBT3384DB,112 vs CBTD3861PW,118
  • CBT3384DB,112 vs CBTD3861PW,118
  • CBT3384DB,112 vs CBTD3861DK,118
  • CBT3384DB,112 vs CBTD3861BQ,118
  • CBT3384DB,112 vs CBTD3861BQ,118
  • CBT3384DB,112 vs CBTD3384PW,118
  • CBT3384DB,112 vs CBTD3384PW,112
  • CBT3384DB,112 vs CBTD3384DK,118
  • CBT3384DB,112 vs CBTD3384DB,118
  • CBT3384DB,112 vs CBTD3384DB,118
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly