74HCT5555D,112
74HCT5555D,112
Obsolete
Description:  IC OSC TIMER W/OSC 75MHZ 16SOIC
Manufacturer:  NXP Semiconductors
History Price: $0.79000
In Stock: 17900
74HCT5555D,112 Specification
Specification
Part No
74HCT5555D,112
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
NXP Semiconductors
Series
74HCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timer/Oscillator (Single)
Count
-
Frequency
75MHz
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
74HCT5555D,112 PDF Datasheet
74HCT5555D,112 Related Parts
74HC5555D,112
74HC5555D,112
Nexperia
IC OSC TIMER W/OSC 89MHZ 16SOIC
74HC5555D,112
74HC5555D,112
NXP Semiconductors
IC OSC TIMER W/OSC 89MHZ 16SOIC
74HC5555D,118
74HC5555D,118
Nexperia
IC OSC TIMER W/OSC 89MHZ 16SOIC
74HC5555N,112
74HC5555N,112
NXP Semiconductors
IC OSC TIMER W/OSC 89MHZ 16-DIP
74HCT5555D,118
74HCT5555D,118
NXP Semiconductors
IC OSC TIMER W/OSC 75MHZ 16SOIC
74HCT5555N,112
74HCT5555N,112
NXP Semiconductors
IC OSC TIMER W/OSC 75MHZ 16-DIP
74HC5555D112
74HC5555D112
Nexperia
NOW NEXPERIA 74HC5555D - PROGRAM
74HCT5555D,112 Compare Parts
  • 74HCT5555D,112 vs 74HCT5555D,118
  • 74HCT5555D,112 vs 74HC5555N,112
  • 74HCT5555D,112 vs 74HC5555D,118
  • 74HCT5555D,112 vs 74HC5555D,112
  • 74HCT5555D,112 vs 74HC5555D,112
  • 74HCT5555D,112 vs 74HC5555D112
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller