DC002-10E
DC002-10E
Active
Description:  IC REG CONV INDUST 1OUT 6TDFN
Manufacturer:  NVE Corp
Datasheet:   DC002-10E Datasheet
History Price: $0.77962
In Stock: 29100
DC002-10E Specification
Specification
Part No
DC002-10E
Category
PMIC - Special Purpose Regulators
Manufacturer
NVE Corp
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Industrial and Automotive Sensors
Voltage - Input
6.2V ~ 36V
Number of Outputs
1
Voltage - Output
5V
Operating Temperature
-40 ℃ ~ 170 ℃
Mounting Type
Surface Mount
Package / Case
6-WDFN Exposed Pad
Supplier Device Package
6-TDFN (2.5x2.5)
DC002-10E PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked