Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Nuvoton Technology W78I052DPG
W78I052DPG
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB FLASH 44PLCC
Manufacturer:
Nuvoton Technology
Datasheet:
W78I052DPG Datasheet
History Price: Active
In Stock: 16250
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
W78I052DPG Specification
Specification
Part No
W78I052DPG
Category
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Series
W78
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8052
Core Size
8-Bit
Speed
40MHz
Connectivity
EBI/EMI, UART/USART
Peripherals
POR, WDT
Number of I/O
36
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
W78I052DPG PDF Datasheet
W78I052DPG Datasheet
Click and Download: W78I052DPG Datasheet
W78I052DPG Related Parts
W78C032C40FL
Nuvoton Technology
IC MCU 8BIT ROMLESS 44QFP
W78C032C40PL
Nuvoton Technology
IC MCU 8BIT ROMLESS 44PLCC
W78C438C40FL
Nuvoton Technology
IC MCU 8BIT ROMLESS 100QFP
W78E051B40FL
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44QFP
W78E051B40PL
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44PLCC
W78E051C40FL
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44QFP
W78E051C40PL
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44PLCC
W78E051DFG
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44QFP
W78E051DLG
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 48LQFP
W78E051DPG
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44PLCC
W78E052B40FL
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 44QFP
W78E052B40PL
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 44PLCC
W78I052DPG Compare Parts
W78I052DPG vs W78L812A24FL
W78I052DPG vs W78L801A24PL
W78I052DPG vs W78L801A24LL
W78I052DPG vs W78L801A24FL
W78I052DPG vs W78L516A24PL
W78I052DPG vs W78L516A24FL
W78I052DPG vs W78L365A24PL
W78I052DPG vs W78L365A24FL
W78I052DPG vs W78L058A24PL
W78I052DPG vs W78L058A24FL
W78I052DPG vs W78L054C24PL
W78I052DPG vs W78L054C24FL
W78I052DPG vs W78L054A24PL
W78I052DPG vs W78L054A24FL
W78I052DPG vs W78L052C24PL
W78I052DPG vs W78L052C24FL
W78I052DPG vs W78L052A24PL
W78I052DPG vs W78L052A24FL
W78I052DPG vs W78L051C24PL
W78I052DPG vs W78L051C24FL
W78I052DPG vs W78L051A24PL
W78I052DPG vs W78L051A24FL
W78I052DPG vs W78L032A24PL
W78I052DPG vs W78L032A24FL
W78I052DPG vs W78IRD2A25PL
W78I052DPG vs W78I054DPG
W78I052DPG vs W78I054DFG
W78I052DPG vs W78I052DFG
W78I052DPG vs W78ERD2A40PL
W78I052DPG vs W78ERD2A40FL
W78I052DPG vs W78E858A40PL
W78I052DPG vs W78E858A40FL
W78I052DPG vs W78E516DPG
W78I052DPG vs W78E516DLG
W78I052DPG vs W78E516DFG
W78I052DPG vs W78E516B40PL
W78I052DPG vs W78E516B40FL
W78I052DPG vs W78E378A10PL
W78I052DPG vs W78E378
W78I052DPG vs W78E365A40PL
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you