☰
W78E052DPG
W78E052DPG
Active
Description:  IC MCU 8BIT 8KB FLASH 44PLCC
Manufacturer:  Nuvoton Technology
Datasheet:   W78E052DPG Datasheet
History Price: $1.60000
In Stock: 19480
W78E052DPG Specification
Specification
Part No
W78E052DPG
Category
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Series
W78
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8052
Core Size
8-Bit
Speed
40MHz
Connectivity
EBI/EMI, UART/USART
Peripherals
POR, WDT
Number of I/O
36
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
W78E052DPG Related Parts
W78C032C40FL
W78C032C40FL
Nuvoton Technology
IC MCU 8BIT ROMLESS 44QFP
W78C032C40PL
W78C032C40PL
Nuvoton Technology
IC MCU 8BIT ROMLESS 44PLCC
W78C438C40FL
W78C438C40FL
Nuvoton Technology
IC MCU 8BIT ROMLESS 100QFP
W78E051B40FL
W78E051B40FL
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44QFP
W78E051B40PL
W78E051B40PL
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44PLCC
W78E051C40FL
W78E051C40FL
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44QFP
W78E051C40PL
W78E051C40PL
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44PLCC
W78E051DFG
W78E051DFG
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44QFP
W78E051DLG
W78E051DLG
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 48LQFP
W78E051DPG
W78E051DPG
Nuvoton Technology
IC MCU 8BIT 4KB FLASH 44PLCC
W78E052B40FL
W78E052B40FL
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 44QFP
W78E052B40PL
W78E052B40PL
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 44PLCC
W78E052DPG Description
The Nuvoton Technology W78E052DPG is a versatile 8-bit microcontroller that is part of the W78 series, designed for a wide range of embedded applications. This microcontroller is particularly known for its ease of use, low power consumption, and rich set of features, making it suitable for various applications in consumer electronics, industrial control, and automation.

## Overview

The W78E052DPG is an 8-bit microcontroller based on the 8051 architecture, which is widely recognized for its simplicity and efficiency. It integrates a variety of peripherals and memory options, allowing developers to create cost-effective and efficient solutions for their projects. The device is designed to operate in a wide range of environments, making it suitable for both commercial and industrial applications.

## Key Specifications

1. Core Architecture: 8-bit 8051-compatible
2. Operating Voltage: 4.0V to 5.5V
3. Clock Frequency: Up to 24 MHz
4. Flash Memory:
- Program Memory: 8 KB (with in-system programming capability)
- Data Memory: 256 bytes of RAM
5. I/O Ports:
- 32 general-purpose I/O pins
- Configurable as input or output
6. Timers/Counters:
- 2 x 16-bit timers/counters
- Supports various modes of operation
7. Interrupts:
- 5 external interrupts
- 3 internal interrupts
8. Serial Communication:
- Full-duplex UART
- Supports standard baud rates
9. ADC:
- 10-bit ADC with multiple channels (if applicable)
10. Package Type:
- Available in DIP-40 and LQFP-44 packages
11. Operating Temperature Range: -40°C to +85°C

## Features

- In-System Programmable Flash Memory: The W78E052DPG features flash memory that can be programmed and erased in-circuit, allowing for easy updates and modifications to firmware without the need for physical access to the chip.
- Low Power Consumption: The microcontroller is designed to operate efficiently, making it suitable for battery-powered applications and devices that require low power operation.
- Rich Peripheral Set: The integration of multiple timers, interrupts, and communication interfaces allows for complex control tasks and real-time processing, making it ideal for various embedded applications.
- Flexible I/O Configuration: The 32 I/O pins can be configured for different functions, providing flexibility in designing custom applications.
- Development Support: Nuvoton provides a range of development tools, including IDEs, compilers, and evaluation boards, to facilitate the development process for engineers and developers.

## Applications

The Nuvoton W78E052DPG microcontroller is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, home appliances, and electronic toys.
- Industrial Control: Ideal for automation systems, motor control, and process control applications.
- Automotive: Employed in automotive electronics for functions such as dashboard displays and sensor interfaces.
- Communication Devices: Utilized in communication equipment for data processing and control tasks.

## Conclusion

The Nuvoton Technology W78E052DPG is a robust and flexible 8-bit microcontroller that offers a rich set of features and capabilities for a variety of embedded applications. With its 8051 architecture, in-system programmable flash memory, and low power consumption, it is an excellent choice for engineers and developers looking to create efficient and reliable solutions. Whether in consumer electronics, industrial automation, or automotive systems, the W78E052DPG provides the performance and versatility needed to meet the demands of modern embedded applications.
W78E052DPG Compare Parts
  • W78E052DPG vs W78L812A24FL
  • W78E052DPG vs W78L801A24PL
  • W78E052DPG vs W78L801A24LL
  • W78E052DPG vs W78L801A24FL
  • W78E052DPG vs W78L516A24PL
  • W78E052DPG vs W78L516A24FL
  • W78E052DPG vs W78L365A24PL
  • W78E052DPG vs W78L365A24FL
  • W78E052DPG vs W78L058A24PL
  • W78E052DPG vs W78L058A24FL
  • W78E052DPG vs W78L054C24PL
  • W78E052DPG vs W78L054C24FL
  • W78E052DPG vs W78L054A24PL
  • W78E052DPG vs W78L054A24FL
  • W78E052DPG vs W78L052C24PL
  • W78E052DPG vs W78L052C24FL
  • W78E052DPG vs W78L052A24PL
  • W78E052DPG vs W78L052A24FL
  • W78E052DPG vs W78L051C24PL
  • W78E052DPG vs W78L051C24FL
  • W78E052DPG vs W78L051A24PL
  • W78E052DPG vs W78L051A24FL
  • W78E052DPG vs W78L032A24PL
  • W78E052DPG vs W78L032A24FL
  • W78E052DPG vs W78IRD2A25PL
  • W78E052DPG vs W78I054DPG
  • W78E052DPG vs W78I054DFG
  • W78E052DPG vs W78I052DPG
  • W78E052DPG vs W78I052DFG
  • W78E052DPG vs W78ERD2A40PL
  • W78E052DPG vs W78ERD2A40FL
  • W78E052DPG vs W78E858A40PL
  • W78E052DPG vs W78E858A40FL
  • W78E052DPG vs W78E516DPG
  • W78E052DPG vs W78E516DLG
  • W78E052DPG vs W78E516DFG
  • W78E052DPG vs W78E516B40PL
  • W78E052DPG vs W78E516B40FL
  • W78E052DPG vs W78E378A10PL
  • W78E052DPG vs W78E378
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you