☰
MS51FC0AE
MS51FC0AE
Active
Description:  IC MCU 8BIT 32KB FLASH 20TSSOP
Manufacturer:  Nuvoton Technology
Datasheet:   MS51FC0AE Datasheet
History Price: $1.19000
In Stock: 8960
MS51FC0AE Specification
Specification
Part No
MS51FC0AE
Category
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Series
NuMicro MS51
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
24MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O
18
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
Data Converters
A/D 10x12b SAR
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
MS51FC0AE Related Parts
MS51BA9AE
MS51BA9AE
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 10MSOP
MS51DA9AE
MS51DA9AE
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 14TSSOP
MS51EC0AE
MS51EC0AE
Nuvoton Technology
IC MCU 8BIT 32KB FLASH 28TSSOP
MS51FB9AE
MS51FB9AE
Nuvoton Technology
IC MCU 8BIT 16KB FLASH 20TSSOP
MS51PC0AE
MS51PC0AE
Nuvoton Technology
IC MCU 8BIT 32KB FLASH 32LQFP
MS51TC0AE
MS51TC0AE
Nuvoton Technology
IC MCU 8BIT 32KB FLASH 33QFN
MS51XB9AE
MS51XB9AE
Nuvoton Technology
IC MCU 8BIT 16KB FLASH 20QFN
MS51XB9BE
MS51XB9BE
Nuvoton Technology
16K BYTES SHARED WITH LDROM 0.5M
MS51XC0BE
MS51XC0BE
Nuvoton Technology
32K BYTES SHARED WITH LDROM 0.5M
MS51FC0AE Compare Parts
  • MS51FC0AE vs MS51TC0AE
  • MS51FC0AE vs MS51PC0AE
  • MS51FC0AE vs MS51FB9AE
  • MS51FC0AE vs MS51EC0AE
  • MS51FC0AE vs MS51DA9AE
  • MS51FC0AE vs MS51BA9AE
  • MS51FC0AE vs MS51XC0BE
  • MS51FC0AE vs MS51XB9BE
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!