Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Nuvoton Technology MINI58TDE
MINI58TDE
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 32KB FLASH 33QFN
Manufacturer:
Nuvoton Technology
Datasheet:
MINI58TDE Datasheet
History Price: Active
In Stock: 11825
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MINI58TDE Specification
Specification
Part No
MINI58TDE
Category
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Series
NuMicro Mini58 DE
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
50MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, PWM, WDT
Number of I/O
29
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
33-QFN (4x4)
MINI58TDE PDF Datasheet
MINI58TDE Datasheet
Click and Download: MINI58TDE Datasheet
MINI58TDE Related Parts
MINI51FDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 20TSSOP
MINI51LAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 48LQFP
MINI51LDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 48LQFP
MINI51TAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51TDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51ZAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51ZDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI52FDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 20TSSOP
MINI52LAN
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 48LQFP
MINI52LDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 48LQFP
MINI52TAN
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 32VFQFN
MINI52TDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 33QFN
MINI58TDE Compare Parts
MINI58TDE vs MINI58LDE
MINI58TDE vs MINI58FDE
MINI58TDE vs MINI57TDE
MINI58TDE vs MINI57FDE
MINI58TDE vs MINI57EDE
MINI58TDE vs MINI55ZDE
MINI58TDE vs MINI55TDE
MINI58TDE vs MINI55LDE
MINI58TDE vs MINI54ZDE
MINI58TDE vs MINI54ZAN
MINI58TDE vs MINI54TDE
MINI58TDE vs MINI54TAN
MINI58TDE vs MINI54LDE
MINI58TDE vs MINI54LAN
MINI58TDE vs MINI54FDE
MINI58TDE vs MINI52ZDE
MINI58TDE vs MINI52ZAN
MINI58TDE vs MINI52TDE
MINI58TDE vs MINI52TAN
MINI58TDE vs MINI52LDE
MINI58TDE vs MINI52LAN
MINI58TDE vs MINI52FDE
MINI58TDE vs MINI51ZDE
MINI58TDE vs MINI51ZAN
MINI58TDE vs MINI51TDE
MINI58TDE vs MINI51TAN
MINI58TDE vs MINI51LDE
MINI58TDE vs MINI51LAN
MINI58TDE vs MINI51FDE
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods