☰
M054ZAN
M054ZAN
Obsolete
Description:  IC MCU 32BIT 16KB FLASH 33QFN
Manufacturer:  Nuvoton Technology
Datasheet:   M054ZAN Datasheet
History Price: Obsolete
In Stock: 11590
M054ZAN Specification
Specification
Part No
M054ZAN
Category
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Series
NuMicro M051
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
50MHz
Connectivity
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
24
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
Data Converters
A/D 5x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
M054ZAN PDF Datasheet
M054ZAN Related Parts
M0516LAN
M0516LAN
Nuvoton Technology
IC MCU 32BIT 64KB FLASH 48LQFP
M0516LDE
M0516LDE
Nuvoton Technology
IC MCU 32BIT 64KB FLASH 48LQFP
M0516ZAN
M0516ZAN
Nuvoton Technology
IC MCU 32BIT 64KB FLASH 33QFN
M0516ZBN
M0516ZBN
Nuvoton Technology
IC MCU 32BIT 64KB FLASH 33QFN
M0516ZDE
M0516ZDE
Nuvoton Technology
IC MCU 32BIT 64KB FLASH 33QFN
M0518LC2AE
M0518LC2AE
Nuvoton Technology
IC MCU 32BIT 36KB FLASH 48LQFP
M0518LD2AE
M0518LD2AE
Nuvoton Technology
IC MCU 32BIT 68KB FLASH 48LQFP
M0518SC2AE
M0518SC2AE
Nuvoton Technology
IC MCU 32BIT 36KB FLASH 64LQFP
M0518SD2AE
M0518SD2AE
Nuvoton Technology
IC MCU 32BIT 68KB FLASH 64LQFP
M0519LD3AE
M0519LD3AE
Nuvoton Technology
IC MCU 32BIT 64KB FLASH 48LQFP
M0519LE3AE
M0519LE3AE
Nuvoton Technology
IC MCU 32BIT 128KB FLASH 48LQFP
M0519SD3AE
M0519SD3AE
Nuvoton Technology
IC MCU 32BIT 64KB FLASH 64LQFP
M054ZAN Compare Parts
  • M054ZAN vs M058ZBN
  • M054ZAN vs M058ZAN
  • M054ZAN vs M058SZAN
  • M054ZAN vs M058SSAN
  • M054ZAN vs M058SLAN
  • M054ZAN vs M058SFAN
  • M054ZAN vs M058LDE
  • M054ZAN vs M058LBN
  • M054ZAN vs M058LAN
  • M054ZAN vs M0564VG4AE
  • M054ZAN vs M0564SG4AE
  • M054ZAN vs M0564SE4AE
  • M054ZAN vs M0564LG4AE
  • M054ZAN vs M0564LE4AE
  • M054ZAN vs M054ZDE
  • M054ZAN vs M054ZBN
  • M054ZAN vs M054LDE
  • M054ZAN vs M054LBN
  • M054ZAN vs M054LAN
  • M054ZAN vs M052ZDE
  • M054ZAN vs M052ZBN
  • M054ZAN vs M052ZAN
  • M054ZAN vs M052LDE
  • M054ZAN vs M052LBN
  • M054ZAN vs M052LAN
  • M054ZAN vs M0519VE3AE
  • M054ZAN vs M0519SE3AE
  • M054ZAN vs M0519SD3AE
  • M054ZAN vs M0519LE3AE
  • M054ZAN vs M0519LD3AE
  • M054ZAN vs M0518SD2AE
  • M054ZAN vs M0518SC2AE
  • M054ZAN vs M0518LD2AE
  • M054ZAN vs M0518LC2AE
  • M054ZAN vs M0516ZDE
  • M054ZAN vs M0516ZBN
  • M054ZAN vs M0516ZAN
  • M054ZAN vs M0516LDE
  • M054ZAN vs M0516LAN
  • M054ZAN vs M058ZDN
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.