ISD5008SIR
ISD5008SIR
Obsolete
Description:  IC VOICE REC/PLAY 8MIN 28SOIC
Manufacturer:  Nuvoton Technology
Datasheet:   ISD5008SIR Datasheet
History Price: Obsolete
In Stock: 23800
ISD5008SIR Specification
Specification
Part No
ISD5008SIR
Category
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Series
ChipCorder
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Interface
SPI
Input Signal
Analog - Single Ended, Microphone
Output Signal
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
4 ~ 8kHz
Duration
4 ~ 8 Min
Filter Pass Band
1.7 ~ 3.4kHz
Messaging
Multiple
Oscillator Type
Internal/External
Features
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
ISD5008SIR PDF Datasheet
ISD5008SIR Related Parts
ISD1110P
ISD1110P
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28DIP
ISD1110S
ISD1110S
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1112P
ISD1112P
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28DIP
ISD1112S
ISD1112S
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1112SR
ISD1112SR
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1210P
ISD1210P
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28DIP
ISD1210S
ISD1210S
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1210SR
ISD1210SR
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1212P
ISD1212P
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28DIP
ISD1212S
ISD1212S
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1416P
ISD1416P
Nuvoton Technology
IC VOICE REC/PLAY 16SEC 28DIP
ISD1416PI
ISD1416PI
Nuvoton Technology
IC VOICE REC/PLAY 16SEC 28DIP
ISD5008SIR Compare Parts
  • ISD5008SIR vs ISD9341RI
  • ISD5008SIR vs ISD9331RI
  • ISD5008SIR vs ISD9140FI
  • ISD5008SIR vs ISD9130FI
  • ISD5008SIR vs ISD61S00FYI TR
  • ISD5008SIR vs ISD61S00FYI
  • ISD5008SIR vs ISD5216SYI
  • ISD5008SIR vs ISD5216SY
  • ISD5008SIR vs ISD5216PY
  • ISD5008SIR vs ISD5216P
  • ISD5008SIR vs ISD5116SYR
  • ISD5008SIR vs ISD5116SYIR
  • ISD5008SIR vs ISD5116SYI
  • ISD5008SIR vs ISD5116SY
  • ISD5008SIR vs ISD5116SIR
  • ISD5008SIR vs ISD5116SI
  • ISD5008SIR vs ISD5116S
  • ISD5008SIR vs ISD5116PY
  • ISD5008SIR vs ISD5116P
  • ISD5008SIR vs ISD5108SYR
  • ISD5008SIR vs ISD5108SYIR
  • ISD5008SIR vs ISD5108SYI
  • ISD5008SIR vs ISD5108SY
  • ISD5008SIR vs ISD5104SYR
  • ISD5008SIR vs ISD5104SYI
  • ISD5008SIR vs ISD5104SY
  • ISD5008SIR vs ISD5102SYR
  • ISD5008SIR vs ISD5102SYIR
  • ISD5008SIR vs ISD5102SYI
  • ISD5008SIR vs ISD5102SY
  • ISD5008SIR vs ISD5008SYI
  • ISD5008SIR vs ISD5008SY
  • ISD5008SIR vs ISD5008SI
  • ISD5008SIR vs ISD5008S
  • ISD5008SIR vs ISD5008PY
  • ISD5008SIR vs ISD5008P
  • ISD5008SIR vs ISD4004-16MSYI
  • ISD5008SIR vs ISD4004-16MSY
  • ISD5008SIR vs ISD4004-16MSIR
  • ISD5008SIR vs ISD4004-16MSI
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.