87360F2-R
87360F2-R
Obsolete
Description:  IC INTERFACE SPECIALIZED 128QFP
Manufacturer:  Nuvoton Technology
Datasheet:   87360F2-R Datasheet
History Price: Obsolete
In Stock: 30300
87360F2-R Specification
Specification
Part No
87360F2-R
Category
Interface - Specialized
Manufacturer
Nuvoton Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
Serial
Voltage - Supply
3V ~ 3.6V
Package / Case
128-BFQFP
Supplier Device Package
-
Mounting Type
Surface Mount
87360F2-R Compare Parts
  • 87360F2-R vs 87373F2-A/D1
  • 87360F2-R vs 87366F2-R
  • 87360F2-R vs 87364F2-R
  • 87360F2-R vs 87363F2-D
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.