☰
NTE977
NTE977
Active
Description:  IC REG LINEAR 5V 100MA TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE977 Datasheet
History Price: $1.77000
In Stock: 10660
NTE977 Specification
Specification
Part No
NTE977
Category
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
-
PSRR
62dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
NTE977 PDF Datasheet
NTE977 Related Parts
NTE1900
NTE1900
NTE Electronics
IC REG LINEAR POS ADJ 100MA TO92
NTE1901
NTE1901
NTE Electronics
IC REG LIN NEG ADJ 100MA TO92
NTE1902
NTE1902
NTE Electronics
IC REG LINEAR 9V 100MA TO92
NTE1903
NTE1903
NTE Electronics
IC REG LINEAR -12V 100MA TO92
NTE1904
NTE1904
NTE Electronics
IC REG LINEAR 3.3V 1A TO220
NTE1905
NTE1905
NTE Electronics
IC REG LINEAR -15V 100MA TO92
NTE1906
NTE1906
NTE Electronics
IC REG LINEAR 18V 100MA TO92
NTE1907
NTE1907
NTE Electronics
IC REG LINEAR -18V 100MA TO92
NTE1908
NTE1908
NTE Electronics
IC REG LINEAR 24V 100MA TO92
NTE1909
NTE1909
NTE Electronics
IC REG LINEAR -24V 100MA TO92
NTE1910
NTE1910
NTE Electronics
IC REG LINEAR 9V 1A TO220
NTE1911
NTE1911
NTE Electronics
IC REG LIN NEG ADJ 1.5A TO3
NTE977 Compare Parts
  • NTE977 vs NTE971
  • NTE977 vs NTE970
  • NTE977 vs NTE969
  • NTE977 vs NTE968
  • NTE977 vs NTE967
  • NTE977 vs NTE966
  • NTE977 vs NTE965
  • NTE977 vs NTE964
  • NTE977 vs NTE963
  • NTE977 vs NTE962
  • NTE977 vs NTE961
  • NTE977 vs NTE960
  • NTE977 vs NTE959
  • NTE977 vs NTE958
  • NTE977 vs NTE957
  • NTE977 vs NTE956
  • NTE977 vs NTE951
  • NTE977 vs NTE950
  • NTE977 vs NTE935
  • NTE977 vs NTE933
  • NTE977 vs NTE931
  • NTE977 vs NTE923D
  • NTE977 vs NTE7239
  • NTE977 vs NTE309K
  • NTE977 vs NTE1979
  • NTE977 vs NTE1977
  • NTE977 vs NTE1976
  • NTE977 vs NTE1975
  • NTE977 vs NTE1974
  • NTE977 vs NTE1973
  • NTE977 vs NTE1972
  • NTE977 vs NTE1971
  • NTE977 vs NTE1970
  • NTE977 vs NTE1968
  • NTE977 vs NTE1967
  • NTE977 vs NTE1966
  • NTE977 vs NTE1965
  • NTE977 vs NTE1964
  • NTE977 vs NTE1963
  • NTE977 vs NTE1962
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much