☰
NTE957
NTE957
Active
Description:  IC REG LIN NEG ADJ 1.5A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE957 Datasheet
History Price: $3.79000
In Stock: 35350
NTE957 Specification
Specification
Part No
NTE957
Category
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-1.2V
Voltage - Output (Max)
-37V
Voltage Dropout (Max)
-
Current - Output
1.5A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
60dB ~ 77dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
NTE957 PDF Datasheet
NTE957 Related Parts
NTE1900
NTE1900
NTE Electronics
IC REG LINEAR POS ADJ 100MA TO92
NTE1901
NTE1901
NTE Electronics
IC REG LIN NEG ADJ 100MA TO92
NTE1902
NTE1902
NTE Electronics
IC REG LINEAR 9V 100MA TO92
NTE1903
NTE1903
NTE Electronics
IC REG LINEAR -12V 100MA TO92
NTE1904
NTE1904
NTE Electronics
IC REG LINEAR 3.3V 1A TO220
NTE1905
NTE1905
NTE Electronics
IC REG LINEAR -15V 100MA TO92
NTE1906
NTE1906
NTE Electronics
IC REG LINEAR 18V 100MA TO92
NTE1907
NTE1907
NTE Electronics
IC REG LINEAR -18V 100MA TO92
NTE1908
NTE1908
NTE Electronics
IC REG LINEAR 24V 100MA TO92
NTE1909
NTE1909
NTE Electronics
IC REG LINEAR -24V 100MA TO92
NTE1910
NTE1910
NTE Electronics
IC REG LINEAR 9V 1A TO220
NTE1911
NTE1911
NTE Electronics
IC REG LIN NEG ADJ 1.5A TO3
NTE957 Description
The NTE957 is a versatile and reliable voltage regulator manufactured by NTE Electronics, designed to provide a stable output voltage for various electronic applications. This device is particularly useful in situations where a consistent voltage is required, such as in power supply circuits for consumer electronics, automotive systems, and industrial equipment.

## Key Features:

1. Voltage Regulation: The NTE957 is a linear voltage regulator that provides a fixed output voltage of 5 volts. This makes it suitable for powering a wide range of devices that require a stable 5V supply.

2. Output Current Capability: The regulator can deliver a maximum output current of up to 1.5 A. This capability allows it to support moderate power requirements, making it ideal for applications such as microcontrollers, sensors, and other electronic components.

3. Low Dropout Voltage: The NTE957 features a low dropout voltage, typically around 1.2 V at full load. This characteristic allows the regulator to maintain output voltage regulation even when the input voltage is only slightly higher than the output voltage, which is particularly beneficial in battery-powered applications.

4. Thermal Overload Protection: The device includes built-in thermal overload protection, which prevents damage due to overheating. This feature enhances the reliability and longevity of the regulator, especially in high-temperature environments.

5. Short-Circuit Protection: The NTE957 is equipped with short-circuit protection, ensuring that the device can withstand fault conditions without sustaining damage. This feature is essential for maintaining system integrity and safety.

6. Wide Input Voltage Range: The regulator operates over a broad input voltage range of 7 V to 30 V, providing flexibility for various power supply configurations. This range allows it to be used in systems powered by different voltage sources.

7. Compact Package: The NTE957 is available in a TO-220 package, which is designed for easy mounting on heat sinks. This package type helps dissipate heat effectively, ensuring stable operation under load.

## Specifications:

- Output Voltage: 5 V (fixed)
- Maximum Output Current: 1.5 A
- Input Voltage Range: 7 V to 30 V
- Dropout Voltage: Typically 1.2 V at full load
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (Junction to Case): 5°C/W
- Package Type: TO-220

## Applications:

The NTE957 is suitable for a variety of applications, including:

- Consumer Electronics: Commonly used in devices that require a stable 5V power supply, such as audio equipment, gaming consoles, and home appliances.
- Automotive Systems: Ideal for powering sensors, microcontrollers, and other electronic components in automotive applications, ensuring reliable operation in harsh environments.
- Industrial Equipment: Can be utilized in industrial control systems, data acquisition systems, and other equipment requiring stable voltage regulation.
- Battery-Powered Devices: The low dropout voltage and efficient design make it suitable for battery-operated devices, helping to extend battery life.

## Conclusion:

The NTE957 is a reliable and efficient voltage regulator that meets the needs of various applications requiring stable and consistent power. With its fixed output voltage, robust protection features, and wide input voltage range, it is an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic designs. Its compact TO-220 package further adds to its appeal, making it easy to integrate into a wide range of electronic devices.
NTE957 Compare Parts
  • NTE957 vs NTE972
  • NTE957 vs NTE971
  • NTE957 vs NTE970
  • NTE957 vs NTE969
  • NTE957 vs NTE968
  • NTE957 vs NTE967
  • NTE957 vs NTE966
  • NTE957 vs NTE965
  • NTE957 vs NTE964
  • NTE957 vs NTE963
  • NTE957 vs NTE962
  • NTE957 vs NTE961
  • NTE957 vs NTE960
  • NTE957 vs NTE959
  • NTE957 vs NTE958
  • NTE957 vs NTE956
  • NTE957 vs NTE951
  • NTE957 vs NTE950
  • NTE957 vs NTE935
  • NTE957 vs NTE933
  • NTE957 vs NTE931
  • NTE957 vs NTE923D
  • NTE957 vs NTE7239
  • NTE957 vs NTE309K
  • NTE957 vs NTE1979
  • NTE957 vs NTE1977
  • NTE957 vs NTE1976
  • NTE957 vs NTE1975
  • NTE957 vs NTE1974
  • NTE957 vs NTE1973
  • NTE957 vs NTE1972
  • NTE957 vs NTE1971
  • NTE957 vs NTE1970
  • NTE957 vs NTE1968
  • NTE957 vs NTE1967
  • NTE957 vs NTE1966
  • NTE957 vs NTE1965
  • NTE957 vs NTE1964
  • NTE957 vs NTE1963
  • NTE957 vs NTE1962
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much