☰
NTE864
NTE864
Active
Description:  IC-PRECISION WAVE GEN 14-PIN DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE864 Datasheet
History Price: $51.32000
In Stock: 2090
NTE864 Specification
Specification
Part No
NTE864
Category
Specialized ICs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Waveform Generator
Applications
-
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
NTE864 PDF Datasheet
NTE864 Compare Parts
  • NTE864 vs NTE1561
  • NTE864 vs NTEFD3KS25NTDG
  • NTE864 vs NTEFD2KS26NTCG
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller