☰
NTE823
NTE823
Active
Description:  IC-AF PO 1W 8-LEAD DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE823 Datasheet
History Price: $1.94000
In Stock: 35640
NTE823 Specification
Specification
Part No
NTE823
Category
Linear - Amplifiers - Audio
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
325mW x 1 @ 8Ohm
Voltage - Supply
4V ~ 12V
Features
-
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃
Supplier Device Package
8-Mini DIP
Package / Case
8-DIP (0.300", 7.62mm)
NTE823 PDF Datasheet
NTE823 Compare Parts
  • NTE823 vs NTE7051
  • NTE823 vs NTE1612
  • NTE823 vs NTE1376
  • NTE823 vs NTE128-5
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller