☰
NTE74LS373
NTE74LS373
Active
Description:  IC-TTL OCTAL LATCH
Manufacturer:  NTE Electronics
Datasheet:   NTE74LS373 Datasheet
History Price: $2.86000
In Stock: 8160
NTE74LS373 Specification
Specification
Part No
NTE74LS373
Category
Logic - Latches
Manufacturer
NTE Electronics
Series
74LS
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.75V ~ 5.25V
Independent Circuits
1
Delay Time - Propagation
30ns
Current - Output High, Low
2.6mA, 24mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-DIP
NTE74LS373 PDF Datasheet
NTE74LS373 Compare Parts
  • NTE74LS373 vs NTE74HC259
  • NTE74LS373 vs NTE4598B
  • NTE74LS373 vs NTE4597B
  • NTE74LS373 vs NTE4042BT
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.