☰
NTE7051
NTE7051
Active
Description:  IC-1W BTL MONO AUDIO AMP 8-LEAD
Manufacturer:  NTE Electronics
Datasheet:   NTE7051 Datasheet
History Price: $4.70000
In Stock: 22530
NTE7051 Specification
Specification
Part No
NTE7051
Category
Linear - Amplifiers - Audio
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.2W x 1 @ 8Ohm
Voltage - Supply
3V ~ 15V
Features
-
Mounting Type
Through Hole
Operating Temperature
150 ℃ (TJ)
Supplier Device Package
8-DIP
Package / Case
8-DIP (0.300", 7.62mm)
NTE7051 PDF Datasheet
NTE7051 Compare Parts
  • NTE7051 vs NTE823
  • NTE7051 vs NTE1612
  • NTE7051 vs NTE1376
  • NTE7051 vs NTE128-5
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller