☰
NTE4512B
NTE4512B
Active
Description:  IC DATA SELECTOR 8-CHAN 16DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE4512B Datasheet
History Price: $1.40000
In Stock: 24580
NTE4512B Specification
Specification
Part No
NTE4512B
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
8-Channel Data Selector
Circuit
-
Independent Circuits
-
Current - Output High, Low
3.5mA, 8.8mA
Voltage Supply Source
-
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.260", 6.60mm)
Supplier Device Package
16-DIP
NTE4512B PDF Datasheet
NTE4512B Related Parts
NTE4016B
NTE4016B
NTE Electronics
IC MULTIPLEXER 14DIP
NTE4051B
NTE4051B
NTE Electronics
IC MULTIPLEX/DEMULTIPLEX 16DIP
NTE4051BT
NTE4051BT
NTE Electronics
IC MULTIPLEX/DEMULTIPLEX 16SOIC
NTE4066B
NTE4066B
NTE Electronics
IC QUAD BILATERAL SWITCH 14DIP
NTE4511B
NTE4511B
NTE Electronics
IC LATCH/DECODER/DRIVER 16DIP
NTE4511BT
NTE4511BT
NTE Electronics
IC LATCH/DECODER/DRIVER 16SOIC
NTE4514B
NTE4514B
NTE Electronics
IC-CMOS DECODER 24-LEAD DIP
NTE7445
NTE7445
NTE Electronics
IC TTL DECODER/DRIVER 16DIP
NTE7446
NTE7446
NTE Electronics
IC-TTL DECODER DRIVER 16 LEAD
NTE74HC138
NTE74HC138
NTE Electronics
IC CMOS DECOD/DEMULTIPLEX 16DIP
NTE74HC151
NTE74HC151
NTE Electronics
IC CMOS MULTIPLEXER 16DIP
NTE74HC153
NTE74HC153
NTE Electronics
IC CMOS DATA SELECTOR 16DIP
NTE4512B Compare Parts
  • NTE4512B vs NTE74HC153
  • NTE4512B vs NTE74HC151
  • NTE4512B vs NTE74HC138
  • NTE4512B vs NTE7446
  • NTE4512B vs NTE7445
  • NTE4512B vs NTE4514B
  • NTE4512B vs NTE4511BT
  • NTE4512B vs NTE4511B
  • NTE4512B vs NTE4066B
  • NTE4512B vs NTE4051BT
  • NTE4512B vs NTE4051B
  • NTE4512B vs NTE4016B
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend