☰
NTE4042BT
NTE4042BT
Active
Description:  IC-CMOS QUAD CLOCK D-LATC
Manufacturer:  NTE Electronics
Datasheet:   NTE4042BT Datasheet
History Price: $1.05000
In Stock: 36030
NTE4042BT Specification
Specification
Part No
NTE4042BT
Category
Logic - Latches
Manufacturer
NTE Electronics
Series
4000B
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.75V ~ 5.25V
Independent Circuits
1
Delay Time - Propagation
30ns
Current - Output High, Low
2.6mA, 24mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
NTE4042BT PDF Datasheet
NTE4042BT Compare Parts
  • NTE4042BT vs NTE74HC373
  • NTE4042BT vs NTE74HC259
  • NTE4042BT vs NTE4598B
  • NTE4042BT vs NTE4597B
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!