☰
NTE309K
NTE309K
Active
Description:  IC REG LINEAR 5.05V 1A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE309K Datasheet
History Price: $22.25000
In Stock: 23095
NTE309K Specification
Specification
Part No
NTE309K
Category
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5.05V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
50dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
NTE309K PDF Datasheet
NTE309K Related Parts
NTE1900
NTE1900
NTE Electronics
IC REG LINEAR POS ADJ 100MA TO92
NTE1901
NTE1901
NTE Electronics
IC REG LIN NEG ADJ 100MA TO92
NTE1902
NTE1902
NTE Electronics
IC REG LINEAR 9V 100MA TO92
NTE1903
NTE1903
NTE Electronics
IC REG LINEAR -12V 100MA TO92
NTE1904
NTE1904
NTE Electronics
IC REG LINEAR 3.3V 1A TO220
NTE1905
NTE1905
NTE Electronics
IC REG LINEAR -15V 100MA TO92
NTE1906
NTE1906
NTE Electronics
IC REG LINEAR 18V 100MA TO92
NTE1907
NTE1907
NTE Electronics
IC REG LINEAR -18V 100MA TO92
NTE1908
NTE1908
NTE Electronics
IC REG LINEAR 24V 100MA TO92
NTE1909
NTE1909
NTE Electronics
IC REG LINEAR -24V 100MA TO92
NTE1910
NTE1910
NTE Electronics
IC REG LINEAR 9V 1A TO220
NTE1911
NTE1911
NTE Electronics
IC REG LIN NEG ADJ 1.5A TO3
NTE309K Compare Parts
  • NTE309K vs NTE972
  • NTE309K vs NTE971
  • NTE309K vs NTE970
  • NTE309K vs NTE969
  • NTE309K vs NTE968
  • NTE309K vs NTE967
  • NTE309K vs NTE966
  • NTE309K vs NTE965
  • NTE309K vs NTE964
  • NTE309K vs NTE963
  • NTE309K vs NTE962
  • NTE309K vs NTE961
  • NTE309K vs NTE960
  • NTE309K vs NTE959
  • NTE309K vs NTE958
  • NTE309K vs NTE957
  • NTE309K vs NTE956
  • NTE309K vs NTE951
  • NTE309K vs NTE950
  • NTE309K vs NTE935
  • NTE309K vs NTE933
  • NTE309K vs NTE931
  • NTE309K vs NTE923D
  • NTE309K vs NTE7239
  • NTE309K vs NTE1979
  • NTE309K vs NTE1977
  • NTE309K vs NTE1976
  • NTE309K vs NTE1975
  • NTE309K vs NTE1974
  • NTE309K vs NTE1973
  • NTE309K vs NTE1972
  • NTE309K vs NTE1971
  • NTE309K vs NTE1970
  • NTE309K vs NTE1968
  • NTE309K vs NTE1967
  • NTE309K vs NTE1966
  • NTE309K vs NTE1965
  • NTE309K vs NTE1964
  • NTE309K vs NTE1963
  • NTE309K vs NTE1962
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much