☰
NTE2631
NTE2631
Active
Description:  IC LINE DRIVER 5.25V 16DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE2631 Datasheet
History Price: $2.47000
In Stock: 47470
NTE2631 Specification
Specification
Part No
NTE2631
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
4
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
20mA, 20mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
NTE2631 PDF Datasheet
NTE2631 Related Parts
NTE2632
NTE2632
NTE Electronics
IC LINE DRIVER 5.25V 16DIP
NTE4049
NTE4049
NTE Electronics
IC BUFFER INVERT 18V 16DIP
NTE4503B
NTE4503B
NTE Electronics
IC BUFFER NON-INVERT 18V 16DIP
NTE7407
NTE7407
NTE Electronics
IC BUFFER NON-INVERT 5.25V 14DIP
NTE7447
NTE7447
NTE Electronics
IC TTL DECODER/DRVR 5.25V 16DIP
NTE74C240
NTE74C240
NTE Electronics
IC BUF/DRIVER 15V 20DIP
NTE74C244
NTE74C244
NTE Electronics
IC BUF/DRIVER 15V 20DIP
NTE74HC126
NTE74HC126
NTE Electronics
IC BUS BUFFER 6V 14DIP
NTE74HCT240
NTE74HCT240
NTE Electronics
IC BUF/DRIVER 5.5V 20DIP
NTE74LS07
NTE74LS07
NTE Electronics
IC BUFFER DRIVER 5.25V 14DIP
NTE2631 Compare Parts
  • NTE2631 vs NTE74HCT240
  • NTE2631 vs NTE74HC126
  • NTE2631 vs NTE74C244
  • NTE2631 vs NTE74C240
  • NTE2631 vs NTE7447
  • NTE2631 vs NTE7407
  • NTE2631 vs NTE4503B
  • NTE2631 vs NTE4049
  • NTE2631 vs NTE2632
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied