RP173N381B-TR-FE
RP173N381B-TR-FE
Active
Description:  IC REG LINEAR 3.8V 150MA SOT23-5
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.19716
In Stock: 29000
RP173N381B-TR-FE Specification
Specification
Part No
RP173N381B-TR-FE
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Series
RP173x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
11V
Voltage - Output (Min/Fixed)
3.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.05V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
3.7 μA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Current, Reverse Current
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
RP173N381B-TR-FE PDF Datasheet
RP173N381B-TR-FE Related Parts
RP100K121B-TR
RP100K121B-TR
Nisshinbo Micro Devices
IC REG LIN 1.2V 200MA DFN1612-4
RP100K121D-TR
RP100K121D-TR
Nisshinbo Micro Devices
IC REG LIN 1.2V 200MA DFN1612-4
RP100K131B-TR
RP100K131B-TR
Nisshinbo Micro Devices
IC REG LIN 1.3V 200MA DFN1612-4
RP100K131D-TR
RP100K131D-TR
Nisshinbo Micro Devices
IC REG LIN 1.3V 200MA DFN1612-4
RP100K151B-TR
RP100K151B-TR
Nisshinbo Micro Devices
IC REG LIN 1.5V 200MA DFN1612-4
RP100K151D-TR
RP100K151D-TR
Nisshinbo Micro Devices
IC REG LIN 1.5V 200MA DFN1612-4
RP100K181B-TR
RP100K181B-TR
Nisshinbo Micro Devices
IC REG LIN 1.8V 200MA DFN1612-4
RP100K181B5-TR
RP100K181B5-TR
Nisshinbo Micro Devices
IC REG LIN 1.85V 200MA DFN1612-4
RP100K181D-TR
RP100K181D-TR
Nisshinbo Micro Devices
IC REG LIN 1.8V 200MA DFN1612-4
RP100K181D5-TR
RP100K181D5-TR
Nisshinbo Micro Devices
IC REG LIN 1.85V 200MA DFN1612-4
RP100K191B-TR
RP100K191B-TR
Nisshinbo Micro Devices
IC REG LIN 1.9V 200MA DFN1612-4
RP100K191D-TR
RP100K191D-TR
Nisshinbo Micro Devices
IC REG LIN 1.9V 200MA DFN1612-4
RP173N381B-TR-FE Compare Parts
  • RP173N381B-TR-FE vs RP173Q552B-TR-FE
  • RP173N381B-TR-FE vs RP173Q552A-TR-FE
  • RP173N381B-TR-FE vs RP173Q502B-TR-FE
  • RP173N381B-TR-FE vs RP173Q502A-TR-FE
  • RP173N381B-TR-FE vs RP173Q332D-TR-FE
  • RP173N381B-TR-FE vs RP173Q332B-TR-FE
  • RP173N381B-TR-FE vs RP173Q332A-TR-FE
  • RP173N381B-TR-FE vs RP173Q302B-TR-FE
  • RP173N381B-TR-FE vs RP173Q302A-TR-FE
  • RP173N381B-TR-FE vs RP173Q252D-TR-FE
  • RP173N381B-TR-FE vs RP173Q182D-TR-FE
  • RP173N381B-TR-FE vs RP173Q122D-TR-FE
  • RP173N381B-TR-FE vs RP173Q122B-TR-FE
  • RP173N381B-TR-FE vs RP173Q122A-TR-FE
  • RP173N381B-TR-FE vs RP173N551D-TR-FE
  • RP173N381B-TR-FE vs RP173N551B-TR-FE
  • RP173N381B-TR-FE vs RP173N551A-TR-FE
  • RP173N381B-TR-FE vs RP173N501D-TR-FE
  • RP173N381B-TR-FE vs RP173N501B-TR-FE
  • RP173N381B-TR-FE vs RP173N501A-TR-FE
  • RP173N381B-TR-FE vs RP173N481D-TR-FE
  • RP173N381B-TR-FE vs RP173N451D-TR-FE
  • RP173N381B-TR-FE vs RP173N431D-TR-FE
  • RP173N381B-TR-FE vs RP173N421B-TR-FE
  • RP173N381B-TR-FE vs RP173N401D-TR-FE
  • RP173N381B-TR-FE vs RP173N401B-TR-FE
  • RP173N381B-TR-FE vs RP173N401A-TR-FE
  • RP173N381B-TR-FE vs RP173N381D-TR-FE
  • RP173N381B-TR-FE vs RP173N361D-TR-FE
  • RP173N381B-TR-FE vs RP173N361B-TR-FE
  • RP173N381B-TR-FE vs RP173N341B-TR-FE
  • RP173N381B-TR-FE vs RP173N331D-TR-FE
  • RP173N381B-TR-FE vs RP173N331B-TR-FE
  • RP173N381B-TR-FE vs RP173N331A-TR-FE
  • RP173N381B-TR-FE vs RP173N321B-TR-FE
  • RP173N381B-TR-FE vs RP173N301D-TR-FE
  • RP173N381B-TR-FE vs RP173N301B-TR-FE
  • RP173N381B-TR-FE vs RP173N301A-TR-FE
  • RP173N381B-TR-FE vs RP173N251D-TR-FE
  • RP173N381B-TR-FE vs RP173N251B-TR-FE
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you