R1100D371C-TR-F
R1100D371C-TR-F
Active
Description:  IC REG LIN 3.7V 100MA SON1408-3
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.21518
In Stock: 44400
R1100D371C-TR-F Specification
Specification
Part No
R1100D371C-TR-F
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Series
R1100D
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
3.7V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.03V @ 1mA
Current - Output
100mA
Current - Quiescent (Iq)
3 μA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Current
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-623F
Supplier Device Package
SON1408-3
R1100D371C-TR-F PDF Datasheet
R1100D371C-TR-F Related Parts
R1100D091C-TR-F
R1100D091C-TR-F
Nisshinbo Micro Devices
IC REG LIN 0.9V 100MA SON1408-3
R1100D101C-TR-F
R1100D101C-TR-F
Nisshinbo Micro Devices
IC REG LINEAR 1V 35MA SON1408-3
R1100D111C-TR-F
R1100D111C-TR-F
Nisshinbo Micro Devices
IC REG LIN 1.1V 100MA SON1408-3
R1100D121C-TR-F
R1100D121C-TR-F
Nisshinbo Micro Devices
IC REG LIN 1.2V 35MA SON1408-3
R1100D131C-TR-F
R1100D131C-TR-F
Nisshinbo Micro Devices
IC REG LIN 1.3V 100MA SON1408-3
R1100D141C-TR-F
R1100D141C-TR-F
Nisshinbo Micro Devices
IC REG LIN 1.4V 100MA SON1408-3
R1100D151C-TR-F
R1100D151C-TR-F
Nisshinbo Micro Devices
IC REG LIN 1.5V 100MA SON1408-3
R1100D161C-TR-F
R1100D161C-TR-F
Nisshinbo Micro Devices
IC REG LIN 1.6V 100MA SON1408-3
R1100D171C-TR-F
R1100D171C-TR-F
Nisshinbo Micro Devices
IC REG LIN 1.7V 100MA SON1408-3
R1100D181C-TR-F
R1100D181C-TR-F
Nisshinbo Micro Devices
IC REG LIN 1.8V 65MA SON1408-3
R1100D191C-TR-F
R1100D191C-TR-F
Nisshinbo Micro Devices
IC REG LIN 1.9V 100MA SON1408-3
R1100D201C-TR-F
R1100D201C-TR-F
Nisshinbo Micro Devices
IC REG LINEAR 2V 100MA SON1408-3
R1100D371C-TR-F Compare Parts
  • R1100D371C-TR-F vs R1191N150B-TR-FE
  • R1100D371C-TR-F vs R1191N145D-TR-FE
  • R1100D371C-TR-F vs R1191N130D-TR-FE
  • R1100D371C-TR-F vs R1191N120D-TR-FE
  • R1100D371C-TR-F vs R1191N120B-TR-FE
  • R1100D371C-TR-F vs R1191N110B-TR-FE
  • R1100D371C-TR-F vs R1191N100D-TR-FE
  • R1100D371C-TR-F vs R1191N100B-TR-FE
  • R1100D371C-TR-F vs R1191N090D-TR-FE
  • R1100D371C-TR-F vs R1191N090B-TR-FE
  • R1100D371C-TR-F vs R1191N080B-TR-FE
  • R1100D371C-TR-F vs R1191N060D-TR-FE
  • R1100D371C-TR-F vs R1191N060B-TR-FE
  • R1100D371C-TR-F vs R1191N050D-TR-FE
  • R1100D371C-TR-F vs R1191N050B-TR-FE
  • R1100D371C-TR-F vs R1191N048D-TR-FE
  • R1100D371C-TR-F vs R1191N048B-TR-FE
  • R1100D371C-TR-F vs R1191N047B-TR-FE
  • R1100D371C-TR-F vs R1191N045D-TR-FE
  • R1100D371C-TR-F vs R1191N045B-TR-FE
  • R1100D371C-TR-F vs R1191N044B-TR-FE
  • R1100D371C-TR-F vs R1191N042D-TR-FE
  • R1100D371C-TR-F vs R1191N041D-TR-FE
  • R1100D371C-TR-F vs R1191N033D-TR-FE
  • R1100D371C-TR-F vs R1191N033B-TR-FE
  • R1100D371C-TR-F vs R1191N032B-TR-FE
  • R1100D371C-TR-F vs R1191N030D-TR-FE
  • R1100D371C-TR-F vs R1191N030B-TR-FE
  • R1100D371C-TR-F vs R1191N028B-TR-FE
  • R1100D371C-TR-F vs R1191N027B-TR-FE
  • R1100D371C-TR-F vs R1191N025B-TR-FE
  • R1100D371C-TR-F vs R1191N020D-TR-FE
  • R1100D371C-TR-F vs R1191L150D-TR
  • R1100D371C-TR-F vs R1191L150B-TR
  • R1100D371C-TR-F vs R1191L120D-TR
  • R1100D371C-TR-F vs R1191L120B-TR
  • R1100D371C-TR-F vs R1191L090D-TR
  • R1100D371C-TR-F vs R1191L090B-TR
  • R1100D371C-TR-F vs R1191L057B-TR
  • R1100D371C-TR-F vs R1191L050D-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!