XC7SET125GM,115
XC7SET125GM,115
Active
Description:  IC BUFFER NON-INVERT 5.5V 6XSON
Manufacturer:  Nexperia
History Price: $0.61000
In Stock: 3500
XC7SET125GM,115 Specification
Specification
Part No
XC7SET125GM,115
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Nexperia
Series
7SET
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-XFDFN
Supplier Device Package
6-XSON, SOT886 (1.45x1)
XC7SET125GM,115 PDF Datasheet
XC7SET125GM,115 Related Parts
XC74WL125ASR
XC74WL125ASR
Torex Semiconductor
IC BUF NON-INVERT 5.5V 8MSOPB
XC74WL126ASR
XC74WL126ASR
Torex Semiconductor
IC BUF NON-INVERT 5.5V 8MSOPB
XC74WL240ASR
XC74WL240ASR
Torex Semiconductor
IC BUFFER INVERT 5.5V 8MSOPB
XC74WL241ASR
XC74WL241ASR
Torex Semiconductor
IC BUF NON-INVERT 5.5V 8MSOPB
XC74WL34AASR
XC74WL34AASR
Torex Semiconductor
IC BUF NON-INVERT 5.5V 8MSOPB
XC7SET125GF,132
XC7SET125GF,132
NXP Semiconductors
IC BUFFER NON-INVERT 5.5V 6XSON
XC7SET125GF,132
XC7SET125GF,132
Nexperia
IC BUFFER NON-INVERT 5.5V 6XSON
XC7SET125GM,132
XC7SET125GM,132
Nexperia
IC BUFFER NON-INVERT 5.5V 6XSON
XC7SET125GM,132
XC7SET125GM,132
NXP Semiconductors
IC BUFFER NON-INVERT 5.5V 6XSON
XC7SET125GV,125
XC7SET125GV,125
Nexperia
IC BUFFER NON-INVERT 5.5V SC74A
XC7SET125GV,125
XC7SET125GV,125
NXP Semiconductors
IC BUFFER NON-INVERT 5.5V 5TSOP
XC7SET125GW,125
XC7SET125GW,125
Nexperia
IC BUF NON-INVERT 5.5V 5TSSOP
XC7SET125GM,115 Compare Parts
  • XC7SET125GM,115 vs XC7WH126DP,125
  • XC7SET125GM,115 vs XC7WH126DP,125
  • XC7SET125GM,115 vs XC7WH126DC,125
  • XC7SET125GM,115 vs XC7WH126DC,125
  • XC7SET125GM,115 vs XC7SH125GW,125
  • XC7SET125GM,115 vs XC7SH125GV,125
  • XC7SET125GM,115 vs XC7SH125GM,132
  • XC7SET125GM,115 vs XC7SH125GM,115
  • XC7SET125GM,115 vs XC7SH125GM,115
  • XC7SET125GM,115 vs XC7SH125GF,132
  • XC7SET125GM,115 vs XC7SET125GW,125
  • XC7SET125GM,115 vs XC7SET125GV,125
  • XC7SET125GM,115 vs XC7SET125GV,125
  • XC7SET125GM,115 vs XC7SET125GM,132
  • XC7SET125GM,115 vs XC7SET125GM,132
  • XC7SET125GM,115 vs XC7SET125GF,132
  • XC7SET125GM,115 vs XC7SET125GF,132
  • XC7SET125GM,115 vs XC74WL34AASR
  • XC7SET125GM,115 vs XC74WL241ASR
  • XC7SET125GM,115 vs XC74WL240ASR
  • XC7SET125GM,115 vs XC74WL126ASR
  • XC7SET125GM,115 vs XC74WL125ASR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you