☰
TL431AFDT,215
TL431AFDT,215
Active
Description:  IC VREF SHUNT ADJ 1% TO236AB
Manufacturer:  Nexperia
History Price: $0.44000
In Stock: 24660
TL431AFDT,215 Specification
Specification
Part No
TL431AFDT,215
Category
PMIC - Voltage Reference
Manufacturer
Nexperia
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
600 μA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
TO-236AB
TL431AFDT,215 PDF Datasheet
TL431AFDT,215 Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431AFDT,215 Description
The Nexperia TL431AFDT,215 is a precise, adjustable shunt voltage reference and regulator that is widely used in various electronic applications for voltage regulation and reference purposes. It is known for its accuracy, stability, and versatility in different circuit designs. Here’s a detailed overview of the TL431AFDT,215, including its specifications and key features:

## Overview

The TL431AFDT,215 is a three-terminal adjustable precision voltage reference with shunt regulation capabilities. It is designed to provide a stable reference voltage and can be used in both voltage regulation and monitoring applications. The device is particularly valued for its ability to be adjusted over a wide range, making it suitable for various design requirements.

## Key Specifications

1. General Characteristics:
- Type: Adjustable Precision Voltage Reference / Shunt Regulator.
- Package: SOT-23-3, a compact 3-pin surface-mount package.
- Operating Temperature Range: -40°C to +125°C, making it suitable for harsh environmental conditions and industrial applications.

2. Electrical Characteristics:
- Reference Voltage (V_ref): 2.495V (typical) with a tolerance of ±0.5% (maximum).
- Adjustable Output Voltage Range: From 2.5V to 36V, adjustable using external resistors.
- Reference Voltage Tolerance: ±0.5% (typical) at 25°C; ±1.0% over the full temperature range.
- Temperature Coefficient: ±0.1%/°C (typical), ensuring minimal variation with temperature changes.
- Output Impedance (Z_out): 0.2 Ω (typical) at 1 kHz.
- Dynamic Impedance (Z_d): 0.1 Ω (typical) at 1 kHz.
- Shunt Current Range (I_shunt): 1 mA to 100 mA, supporting a wide range of current requirements.

3. Power Supply Characteristics:
- Supply Voltage (V_s): The voltage across the reference and ground can be between 2.5V and 36V.
- Supply Current (I_s): 1 mA to 100 mA, indicating the range of current that the device can handle effectively.

4. Performance Characteristics:
- Long-Term Stability: 0.2% (typical) over 1000 hours, ensuring reliable performance over extended periods.
- Response Time: Typically settles to within 1% of the final value in less than 1 µs following a change in input voltage, providing quick adjustment capabilities.
- Current Regulation: ±1% (typical) of the shunt current, ensuring stable operation even with varying currents.

5. Special Features:
- Adjustable Output: Allows the reference voltage to be adjusted by selecting appropriate external resistors, offering flexibility in design.
- High Accuracy: Provides a precise and stable reference voltage with low drift, suitable for high-precision applications.
- Low Noise: Designed to minimize noise, which is crucial for sensitive analog circuits.
- Short-Circuit Protection: Includes built-in protection mechanisms to prevent damage due to short circuits, enhancing durability and reliability.

## Applications

The TL431AFDT,215 is used in a variety of applications, including:

- Power Supply Regulation: Acts as a voltage reference in switching power supplies, linear regulators, and other power management systems to ensure consistent output voltage.
- Voltage Reference for Analog Devices: Provides a stable voltage reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision analog devices.
- Overvoltage Protection: Can be used to detect and regulate overvoltage conditions in various electronic circuits.
- Voltage Monitoring: Utilized in monitoring circuits to maintain accurate voltage levels and ensure proper operation.

## Summary

The Nexperia TL431AFDT,215 is a highly versatile and precise adjustable voltage reference and shunt regulator. With its wide adjustable output range, high accuracy, low noise, and built-in protection features, it is an excellent choice for applications requiring reliable voltage regulation and reference. The SOT-23-3 package makes it suitable for compact designs, while its wide temperature range ensures performance in demanding conditions. For detailed application guidelines and design considerations, referring to the official datasheet provided by Nexperia is recommended.
TL431AFDT,215 Compare Parts
  • TL431AFDT,215 vs TL432QPK
  • TL431AFDT,215 vs TL432QDBZTG4
  • TL431AFDT,215 vs TL432QDBZT
  • TL431AFDT,215 vs TL432QDBZRG4
  • TL431AFDT,215 vs TL432QDBZR
  • TL431AFDT,215 vs TL432QDBVTG4
  • TL431AFDT,215 vs TL432QDBVTE4
  • TL431AFDT,215 vs TL432QDBVT
  • TL431AFDT,215 vs TL432QDBVRG4
  • TL431AFDT,215 vs TL432QDBVRE4
  • TL431AFDT,215 vs TL432QDBVR
  • TL431AFDT,215 vs TL432LIBQDBZRQ1
  • TL431AFDT,215 vs TL432LIBQDBZR
  • TL431AFDT,215 vs TL432LIBIDBZR
  • TL431AFDT,215 vs TL432LIBEDBZRQ1
  • TL431AFDT,215 vs TL432LIBCDBZR
  • TL431AFDT,215 vs TL432LIAQDBZRQ1
  • TL431AFDT,215 vs TL432LIAQDBZR
  • TL431AFDT,215 vs TL432LIAIDBZR
  • TL431AFDT,215 vs TL432LIAEDBZRQ1
  • TL431AFDT,215 vs TL432LIACDBZR
  • TL431AFDT,215 vs TL432IPKG3
  • TL431AFDT,215 vs TL432IPK
  • TL431AFDT,215 vs TL432IL3T
  • TL431AFDT,215 vs TL432IDBZT
  • TL431AFDT,215 vs TL432IDBZR
  • TL431AFDT,215 vs TL432IDBVRG4
  • TL431AFDT,215 vs TL432IDBVRE4
  • TL431AFDT,215 vs TL432IDBVR
  • TL431AFDT,215 vs TL432CPK
  • TL431AFDT,215 vs TL432CDBZTG4
  • TL431AFDT,215 vs TL432CDBZT
  • TL431AFDT,215 vs TL432CDBZR
  • TL431AFDT,215 vs TL432CDBVRG4
  • TL431AFDT,215 vs TL432CDBVRE4
  • TL431AFDT,215 vs TL432CDBVR
  • TL431AFDT,215 vs TL432BSA-7
  • TL431AFDT,215 vs TL432BQPKG3
  • TL431AFDT,215 vs TL432BQPK
  • TL431AFDT,215 vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you