HEF4053BT,652
HEF4053BT,652
Obsolete
Description:  IC SWITCH SPDT X 3 155OHM 16SO
Manufacturer:  Nexperia
History Price: $0.61000
In Stock: 32800
HEF4053BT,652 Specification
Specification
Part No
HEF4053BT,652
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Nexperia
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
3
On-State Resistance (Max)
155Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 15V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
70MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
7.5pF
Current - Leakage (IS(off)) (Max)
200nA
Crosstalk
-50dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
HEF4053BT,652 PDF Datasheet
HEF4053BT,652 Related Parts
HEF4016BP,652
HEF4016BP,652
NXP Semiconductors
IC SWITCH SPST-NOX4 350OHM 14DIP
HEF4016BT,652
HEF4016BT,652
Nexperia
IC SWITCH SPST-NOX4 350OHM 14SO
HEF4016BT,653
HEF4016BT,653
Nexperia
IC SWITCH SPST-NOX4 350OHM 14SO
HEF4016BT,653
HEF4016BT,653
NXP Semiconductors
NEXPERIA HEF4016BT - SPST, 4 FUN
HEF4051BP,652
HEF4051BP,652
NXP Semiconductors
IC MUX 8:1 155OHM 16DIP
HEF4051BT,013
HEF4051BT,013
Nexperia
IC MUX 8:1 155OHM 16SO
HEF4051BT,013
HEF4051BT,013
NXP Semiconductors
NEXPERIA HEF4051BT - SINGLE-ENDE
HEF4051BT,652
HEF4051BT,652
Nexperia
IC MUX 8:1 155OHM 16SO
HEF4051BT,653
HEF4051BT,653
Nexperia
IC MUX 8:1 155OHM 16SO
HEF4051BT-Q100,118
HEF4051BT-Q100,118
Nexperia
IC MUX 8:1 155OHM 16SO
HEF4051BT/AUJ
HEF4051BT/AUJ
NXP Semiconductors
IC MUX 8:1 155OHM 16SO
HEF4051BT/S200118
HEF4051BT/S200118
NXP Semiconductors
SINGLE-ENDED MUX, 8 CHANNEL
HEF4053BT,652 Description
Product Overview

The Nexperia HEF4053BT,652 is a triple single-pole double-throw (SPDT) analog switch, also known as a triple 2-channel multiplexer/demultiplexer. It is fabricated using CMOS technology to provide low power consumption, high noise immunity, and wide operating voltage ranges. Designed for both analog and digital signal routing, it enables flexible signal switching in a broad range of applications including data acquisition systems, instrumentation, and multiplexed sensor interfaces.

Functionality

Each of the three analog switches in the HEF4053BT,652 has two selectable inputs/outputs (Y0 and Y1) and one common input/output (Z). The selection is controlled by individual digital control inputs (Sn). The switch operates symmetrically and bi-directionally, making it suitable for routing analog or digital signals in either direction. An enable input (E) disables all switches when pulled high, effectively disconnecting all signal paths.

Key Features

* Triple 2-channel multiplexer/demultiplexer configuration
* Wide analog input voltage range: 0 V to VDD
* Control input levels compatible with standard CMOS logic
* High linearity and low ON-resistance
* Rail-to-rail signal handling capability
* Low "off" leakage current for accurate signal isolation
* Latch-up performance compliant with JEDEC standards

Electrical Specifications

* Supply Voltage Range (VDD): 3 V to 15 V
Supports a wide operating range for compatibility with both low- and high-voltage systems.

* Analog Signal Range: 0 V to VDD
Allows full rail-to-rail analog signal routing without clamping.

* ON-Resistance (RON):

* Typically 180 Ω at VDD = 5 V
* Typically 75 Ω at VDD = 10 V
* Typically 50 Ω at VDD = 15 V
ON-resistance is flat over a wide input range, making the part suitable for precision applications.

* OFF-State Leakage Current (IOFF): ±100 nA max
Ensures minimal signal crosstalk and leakage when switches are off.

* ON-State Leakage Current (ION): ±100 nA max
Provides predictable analog behavior and minimal current error.

* Propagation Delay (tpd):

* ~30 ns at VDD = 10 V
Ensures fast switching in timing-sensitive applications.

* Control Input Logic Thresholds (VIL, VIH):
CMOS-compatible logic levels depending on supply voltage.

* Input Capacitance: ~5 pF typical
Ensures fast response with low signal degradation.

Thermal and Mechanical Characteristics

* Package Type: TSSOP-16 (Thin Shrink Small Outline Package)

* Compact footprint ideal for space-constrained designs
* Thermal resistance (junction-to-ambient): ~110 °C/W typical

* Temperature Range: –40°C to +125°C
Designed for robust operation across automotive and industrial environments.

* ESD Protection:
All terminals are protected against electrostatic discharge in accordance with JESD22-A114 (HBM class 2 or better).

Logic Control and Enable Function

* Channel Selection Inputs (S1, S2, S3):
Each switch is controlled independently by a dedicated digital input.

* Enable Input (E):
When high, disconnects all switch channels (hi-Z state). Active low to enable switching operation.

* Logic control allows for dynamic signal routing under digital control, suitable for microcontroller- or FPGA-based systems.

Typical Applications

* Signal multiplexing in data acquisition systems
* Audio routing in multimedia and communication systems
* Sensor signal selection in embedded systems
* Digital and analog test systems
* Power management signal switching
* Automotive control modules (e.g., sensor banks, diagnostics)

Design Considerations

Due to its low on-resistance and high linearity, the HEF4053BT,652 is suitable for routing low-level analog signals without significant distortion. Designers should ensure that input signals do not exceed VDD or go below ground to avoid damage or signal clipping. The enable and select lines should be driven by clean CMOS-level logic to ensure reliable operation.

Careful PCB layout is recommended to minimize parasitic capacitance and crosstalk, especially in high-frequency analog applications. Decoupling capacitors should be placed near the power supply pins to suppress supply noise.

Conclusion

The Nexperia HEF4053BT,652 is a versatile and robust analog switch offering excellent performance in signal routing, with wide voltage support, low on-resistance, and high switching speed. Its triple SPDT configuration makes it ideal for compact systems requiring efficient and reliable analog or digital multiplexing. The device's low power operation and high noise immunity make it well-suited for use in precision analog circuits, communication devices, and industrial control equipment.
HEF4053BT,652 Compare Parts
  • HEF4053BT,652 vs HEF4952BT,112
  • HEF4053BT,652 vs HEF4067BT-Q100J
  • HEF4053BT,652 vs HEF4067BT,653
  • HEF4053BT,652 vs HEF4067BT,653
  • HEF4053BT,652 vs HEF4067BT,652
  • HEF4053BT,652 vs HEF4067BP,652
  • HEF4053BT,652 vs HEF4066BT-Q100J
  • HEF4053BT,652 vs HEF4066BT-Q100
  • HEF4053BT,652 vs HEF4066BT,653
  • HEF4053BT,652 vs HEF4066BT,653
  • HEF4053BT,652 vs HEF4066BT,652
  • HEF4053BT,652 vs HEF4066BP,652
  • HEF4053BT,652 vs HEF4053BTT-Q100J
  • HEF4053BT,652 vs HEF4053BTT,118
  • HEF4053BT,652 vs HEF4053BTT,112
  • HEF4053BT,652 vs HEF4053BT/C118
  • HEF4053BT,652 vs HEF4053BT/AUJ
  • HEF4053BT,652 vs HEF4053BT-Q100J
  • HEF4053BT,652 vs HEF4053BT-Q100J
  • HEF4053BT,652 vs HEF4053BT-Q100118
  • HEF4053BT,652 vs HEF4053BT,653
  • HEF4053BT,652 vs HEF4053BP,652
  • HEF4053BT,652 vs HEF4052BTT-Q100,11
  • HEF4053BT,652 vs HEF4052BTT,118
  • HEF4053BT,652 vs HEF4052BTT,118
  • HEF4053BT,652 vs HEF4052BTT,118
  • HEF4053BT,652 vs HEF4052BTT,112
  • HEF4053BT,652 vs HEF4052BTT,112
  • HEF4053BT,652 vs HEF4052BT/S200118
  • HEF4053BT,652 vs HEF4052BT/C118
  • HEF4053BT,652 vs HEF4052BT/AUJ
  • HEF4053BT,652 vs HEF4052BT-Q100,118
  • HEF4053BT,652 vs HEF4052BT,653
  • HEF4053BT,652 vs HEF4052BT,652
  • HEF4053BT,652 vs HEF4052BT,013
  • HEF4053BT,652 vs HEF4052BP,652
  • HEF4053BT,652 vs HEF4052BP,652
  • HEF4053BT,652 vs HEF4052BP,652
  • HEF4053BT,652 vs HEF4051BTT/S411118
  • HEF4053BT,652 vs HEF4051BTT-Q100118
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…