☰
74LVC2G14GW,125
74LVC2G14GW,125
Active
Description:  IC INVERT SCHMITT 2CH 2IN SOT363
Manufacturer:  Nexperia
History Price: $0.43000
In Stock: 27720
74LVC2G14GW,125 Specification
Specification
Part No
74LVC2G14GW,125
Category
Logic - Gates and Inverters
Manufacturer
Nexperia
Series
74LVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
2
Number of Inputs
2
Features
Schmitt Trigger
Voltage - Supply
1.65V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
32mA, 32mA
Input Logic Level - Low
0.25V ~ 1.2V
Input Logic Level - High
1.5V ~ 3.6V
Max Propagation Delay @ V, Max CL
4.3ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
6-TSSOP
Package / Case
6-TSSOP, SC-88, SOT-363
74LVC2G14GW,125 PDF Datasheet
74LVC2G14GW,125 Related Parts
74LCX00BQX
74LCX00BQX
onsemi
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00BQX
74LCX00BQX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00FT
74LCX00FT
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00M
74LCX00M
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4-F
74LCX00M
74LCX00M
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00MCT
74LCX00MCT
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4 F
74LCX00MTC
74LCX00MTC
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTCX
74LCX00MTCX
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTR
74LCX00MTR
STMicroelectronics
IC GATE NAND 4CH 2-INP 14SO
74LCX00MX
74LCX00MX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00SJ
74LCX00SJ
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74LCX00SJ
74LCX00SJ
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74LVC2G14GW,125 Description
The Nexperia 74LVC2G14GW is a dual Schmitt-trigger inverter designed for use in a variety of digital applications. This device is part of the 74LVC family, which is known for its low-voltage CMOS technology, making it suitable for battery-powered devices and other applications where power efficiency is critical. Below is a detailed overview of the specifications and features of the 74LVC2G14GW.

## Overview

- Type: Dual Schmitt-trigger inverter
- Package: SOT353 (also known as SC-70)
- Manufacturer: Nexperia
- Part Number: 74LVC2G14GW,125

## Key Features

1. Dual Functionality: The device contains two independent inverters, allowing for versatile circuit design.
2. Schmitt Trigger Input: The Schmitt-trigger input provides hysteresis, which improves noise immunity and allows for clean transitions between high and low states.
3. Low Voltage Operation: The device operates at a supply voltage range of 1.65V to 5.5V, making it suitable for low-voltage applications.
4. High-Speed Operation: The 74LVC2G14GW can achieve high-speed operation with propagation delays as low as 3.5 ns at 5V.
5. Low Power Consumption: The device features low static and dynamic power consumption, making it ideal for battery-operated devices.
6. Wide Temperature Range: It operates within a temperature range of -40°C to +125°C, suitable for industrial applications.

## Electrical Specifications

- Supply Voltage (VCC): 1.65V to 5.5V
- Input Voltage (VIH): Minimum 0.7 * VCC (high level), Maximum VCC + 0.5V
- Input Voltage (VIL): Maximum 0.3 * VCC (low level), Minimum -0.5V
- Output Voltage (VOH): Minimum VCC - 0.2V (high level), Maximum VCC
- Output Voltage (VOL): Maximum 0.2V (low level), Minimum 0V
- Input Current (IIN): Maximum ±1 µA
- Output Current (IOUT): Maximum ±6 mA
- Propagation Delay (tPD): Typically 3.5 ns at VCC = 5V
- Power Dissipation (PD): Maximum 250 mW

## Pin Configuration

The 74LVC2G14GW typically comes in a 6-pin SOT353 package. The pin configuration is as follows:

1. A1: Input for the first inverter
2. Y1: Output for the first inverter
3. A2: Input for the second inverter
4. Y2: Output for the second inverter
5. GND: Ground connection
6. VCC: Supply voltage connection

## Applications

The 74LVC2G14GW is suitable for a wide range of applications, including:

- Battery-powered devices
- Consumer electronics
- Industrial automation
- Signal conditioning
- Level shifting
- Logic level conversion

## Conclusion

The Nexperia 74LVC2G14GW is a versatile and efficient dual Schmitt-trigger inverter that meets the demands of modern digital applications. Its low voltage operation, high-speed performance, and low power consumption make it an excellent choice for designers looking to optimize their circuits for efficiency and reliability. Whether used in consumer electronics or industrial applications, the 74LVC2G14GW provides the performance and flexibility needed for a wide range of digital logic tasks.
74LVC2G14GW,125 Compare Parts
  • 74LVC2G14GW,125 vs 74LX1GU04CTR
  • 74LVC2G14GW,125 vs 74LX1G86STR
  • 74LVC2G14GW,125 vs 74LX1G86CTR
  • 74LVC2G14GW,125 vs 74LX1G32STR
  • 74LVC2G14GW,125 vs 74LX1G32CTR
  • 74LVC2G14GW,125 vs 74LX1G14STR
  • 74LVC2G14GW,125 vs 74LX1G14CTR
  • 74LVC2G14GW,125 vs 74LX1G132STR
  • 74LVC2G14GW,125 vs 74LX1G132CTR
  • 74LVC2G14GW,125 vs 74LX1G08STR
  • 74LVC2G14GW,125 vs 74LX1G08CTR
  • 74LVC2G14GW,125 vs 74LX1G05STR
  • 74LVC2G14GW,125 vs 74LX1G04STR
  • 74LVC2G14GW,125 vs 74LX1G04CTR
  • 74LVC2G14GW,125 vs 74LX1G04BJR
  • 74LVC2G14GW,125 vs 74LX1G03STR
  • 74LVC2G14GW,125 vs 74LX1G02STR
  • 74LVC2G14GW,125 vs 74LX1G02CTR
  • 74LVC2G14GW,125 vs 74LX1G00STR
  • 74LVC2G14GW,125 vs 74LX1G00CTR
  • 74LVC2G14GW,125 vs 74LVXU04TTR
  • 74LVC2G14GW,125 vs 74LVXU04MTR
  • 74LVC2G14GW,125 vs 74LVX86TTR
  • 74LVC2G14GW,125 vs 74LVX86SJX
  • 74LVC2G14GW,125 vs 74LVX86SJX
  • 74LVC2G14GW,125 vs 74LVX86SJ
  • 74LVC2G14GW,125 vs 74LVX86SJ
  • 74LVC2G14GW,125 vs 74LVX86MX
  • 74LVC2G14GW,125 vs 74LVX86MTR
  • 74LVC2G14GW,125 vs 74LVX86MTCX
  • 74LVC2G14GW,125 vs 74LVX86MTCX
  • 74LVC2G14GW,125 vs 74LVX86MTC
  • 74LVC2G14GW,125 vs 74LVX86MTC
  • 74LVC2G14GW,125 vs 74LVX86M
  • 74LVC2G14GW,125 vs 74LVX86M
  • 74LVC2G14GW,125 vs 74LVX32TTR
  • 74LVC2G14GW,125 vs 74LVX32SJX
  • 74LVC2G14GW,125 vs 74LVX32SJX
  • 74LVC2G14GW,125 vs 74LVX32SJ
  • 74LVC2G14GW,125 vs 74LVX32SJ
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!