☰
74HCT4046APWJ
74HCT4046APWJ
Active
Description:  IC PLL W/VCO 16SSOP
Manufacturer:  Nexperia
History Price: Active
In Stock: 6520
74HCT4046APWJ Specification
Specification
Part No
74HCT4046APWJ
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Nexperia
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Divider/Multiplier
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
74HCT4046APWJ Related Parts
74HC4046AD,652
74HC4046AD,652
Nexperia
IC PHASE LOCK LOOP 16SO
74HC4046AD,652
74HC4046AD,652
NXP Semiconductors
NEXPERIA 74HC4046AD - PLL FREQUE
74HC4046AD,653
74HC4046AD,653
Nexperia
IC PHASE LOCK LOOP 16SO
74HC4046AD,653
74HC4046AD,653
NXP Semiconductors
NEXPERIA 74HC4046AD - PLL FREQUE
74HC4046AD/AUJ
74HC4046AD/AUJ
NXP Semiconductors
IC PHASE LOCK LOOP 16SO
74HC4046ADB,112
74HC4046ADB,112
NXP Semiconductors
NEXPERIA 74HC4046ADB - PLL FREQU
74HC4046ADB,112
74HC4046ADB,112
Nexperia
IC PHASE LOCK LOOP 16SSOP
74HC4046ADB,112
74HC4046ADB,112
NXP Semiconductors
IC PLL W/VCO 16-SSOP
74HC4046ADB,118
74HC4046ADB,118
Nexperia
IC PHASE LOCK LOOP 16SSOP
74HC4046ADB,118
74HC4046ADB,118
NXP Semiconductors
IC PHASE LOCK LOOP W/VCO 16SSOP
74HC4046AN,652
74HC4046AN,652
NXP Semiconductors
IC PHASE LOCK LOOP 16DIP
74HC4046APW,112
74HC4046APW,112
Nexperia
IC PHASE LOCK LOOP 16TSSOP
74HCT4046APWJ Description
The Nexperia 74HCT4046APWJ is a versatile phase-locked loop (PLL) integrated circuit that is widely used in various applications, including frequency synthesis, clock recovery, and modulation. This device combines a voltage-controlled oscillator (VCO) with a phase comparator, making it suitable for a range of digital and analog applications.

## Key Features

1. Phase-Locked Loop Functionality: The 74HCT4046APWJ includes both a phase comparator and a voltage-controlled oscillator, allowing it to lock onto an input frequency and maintain synchronization.

2. Wide Frequency Range: The VCO can operate over a wide frequency range, making it suitable for various applications, from low-frequency clock generation to high-frequency signal processing.

3. Low Power Consumption: The device is designed to operate with low power, making it ideal for battery-powered applications and energy-efficient designs.

4. High Noise Immunity: The 74HCT4046APWJ features high noise immunity, ensuring reliable operation in noisy environments.

5. TTL Compatible: The device is compatible with TTL logic levels, making it easy to integrate into existing digital systems.

6. Adjustable VCO: The frequency of the VCO can be adjusted using external components, allowing for flexibility in design.

## Specifications

- Supply Voltage (V_CC): 4.5V to 5.5V
- Input Voltage (V_I): 0V to V_CC
- Output Voltage (V_O): 0V to V_CC
- Input Current (I_I): ±1 µA (max)
- Output Current (I_O): 25 mA (max per output)
- Propagation Delay: Typically 15 ns at V_CC = 5V
- Temperature Range: -40°C to +125°C
- Package Type: TSSOP (Thin Shrink Small Outline Package)
- Pin Count: 16 pins

## Pin Configuration

The 74HCT4046APWJ comes in a 16-pin package with the following pin configuration:

1. V_CC: Supply voltage
2. GND: Ground
3. R (Input): Reference input for phase comparator
4. C (Input): Comparison input for phase comparator
5. VCO (Output): Output of the voltage-controlled oscillator
6. VCO Control (Input): Control voltage input for the VCO
7. Phase Comparator Output (Output): Output of the phase comparator
8. Phase Comparator Input (Input): Input for the phase comparator
9. A (Output): Output A of the phase comparator
10. B (Output): Output B of the phase comparator
11. C1 (Input): External capacitor connection for VCO
12. C2 (Input): External resistor connection for VCO
13. C3 (Input): External capacitor connection for VCO
14. C4 (Input): External resistor connection for VCO
15. C5 (Input): External capacitor connection for VCO
16. C6 (Input): External resistor connection for VCO

## Applications

The Nexperia 74HCT4046APWJ is commonly used in various applications, including:

- Frequency synthesizers
- Clock recovery circuits
- Modulation and demodulation systems
- Signal conditioning
- Data communication systems
- Phase-locked loops in digital systems

## Conclusion

The Nexperia 74HCT4046APWJ is a highly versatile and efficient phase-locked loop integrated circuit that provides essential functionality for a wide range of applications. Its combination of a phase comparator and a voltage-controlled oscillator, along with its low power consumption and high noise immunity, makes it an excellent choice for engineers and designers looking to implement reliable frequency control and synchronization in their electronic systems.
74HCT4046APWJ Compare Parts
  • 74HCT4046APWJ vs 74HCT9046APW,118
  • 74HCT4046APWJ vs 74HCT9046APW,112
  • 74HCT4046APWJ vs 74HCT9046AN,112
  • 74HCT4046APWJ vs 74HCT9046AD,118
  • 74HCT4046APWJ vs 74HCT9046AD,118
  • 74HCT4046APWJ vs 74HCT9046AD,112
  • 74HCT4046APWJ vs 74HCT9046AD,112
  • 74HCT4046APWJ vs 74HCT9046AD,112
  • 74HCT4046APWJ vs 74HCT7046AN,112
  • 74HCT4046APWJ vs 74HCT7046AM96
  • 74HCT4046APWJ vs 74HCT7046AD/AUJ
  • 74HCT4046APWJ vs 74HCT7046AD,118
  • 74HCT4046APWJ vs 74HCT7046AD,112
  • 74HCT4046APWJ vs 74HCT4046AN,112
  • 74HCT4046APWJ vs 74HCT4046AM
  • 74HCT4046APWJ vs 74HCT4046ADB,118
  • 74HCT4046APWJ vs 74HCT4046ADB,118
  • 74HCT4046APWJ vs 74HCT4046ADB,112
  • 74HCT4046APWJ vs 74HCT4046ADB,112
  • 74HCT4046APWJ vs 74HCT4046AD,118
  • 74HCT4046APWJ vs 74HCT4046AD,118
  • 74HCT4046APWJ vs 74HCT4046AD,112
  • 74HCT4046APWJ vs 74HCT4046AD,112
  • 74HCT4046APWJ vs 74HCT4046AD,112
  • 74HCT4046APWJ vs 74HC7046AN,112
  • 74HCT4046APWJ vs 74HC7046ADB,118
  • 74HCT4046APWJ vs 74HC7046ADB,112
  • 74HCT4046APWJ vs 74HC7046AD/AUJ
  • 74HCT4046APWJ vs 74HC7046AD,118
  • 74HCT4046APWJ vs 74HC7046AD,112
  • 74HCT4046APWJ vs 74HC4046APW-Q100J
  • 74HCT4046APWJ vs 74HC4046APW,118
  • 74HCT4046APWJ vs 74HC4046APW,118
  • 74HCT4046APWJ vs 74HC4046APW,112
  • 74HCT4046APWJ vs 74HC4046APW,112
  • 74HCT4046APWJ vs 74HC4046APW,112
  • 74HCT4046APWJ vs 74HC4046AN,652
  • 74HCT4046APWJ vs 74HC4046ADB,118
  • 74HCT4046APWJ vs 74HC4046ADB,118
  • 74HCT4046APWJ vs 74HC4046ADB,112
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.