74HC423BQ115
74HC423BQ115
Active
Description:  NEXPERIA 74HC423BQ - MONOSTABLE
Manufacturer:  Nexperia
History Price: Active
In Stock: 28700
74HC423BQ115 Specification
Specification
Part No
74HC423BQ115
Category
Logic - Multivibrators
Manufacturer
Nexperia
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
20 ns
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-DHVQFN (2.5x3.5)
74HC423BQ115 PDF Datasheet
74HC423BQ115 Related Parts
74HC123BQ,115
74HC123BQ,115
Nexperia
IC MULTIVIBRATOR 65NS 16DHVQFN
74HC123BQ,115
74HC123BQ,115
Nexperia
NEXPERIA 74HC123BQ - MONOSTABLE
74HC123BQ-Q100,115
74HC123BQ-Q100,115
Nexperia
IC MULTIVIBRATOR 65NS 16DHVQFN
74HC123D
74HC123D
Toshiba Semiconductor
IC MULTIVIBRATOR 40NS 16SOIC
74HC123D,652
74HC123D,652
Nexperia
IC MULTIVIBRATOR 65NS 16SO
74HC123D,652
74HC123D,652
NXP Semiconductors
IC MULTIVIBRATR DUAL MONO 16SOIC
74HC123D,653
74HC123D,653
Nexperia
IC MULTIVIBRATOR 65NS 16SO
74HC123D,653
74HC123D,653
NXP Semiconductors
IC MULTIVIBRATR DUAL MONO 16SOIC
74HC123D-Q100,118
74HC123D-Q100,118
Nexperia
IC MULTIVIBRATOR 65NS 16SO
74HC123D-Q100,118
74HC123D-Q100,118
NXP Semiconductors
MONOSTABLE MULTIVIBRATOR, HC/UH
74HC123D/AU118
74HC123D/AU118
NXP Semiconductors
IC MULTIVIBRATOR
74HC123D/AUJ
74HC123D/AUJ
NXP Semiconductors
IC MULTIVIBRATOR 24NS 16SO
74HC423BQ115 Compare Parts
  • 74HC423BQ115 vs 74HCT4538PW-Q100,1
  • 74HC423BQ115 vs 74HCT4538PW,118
  • 74HC423BQ115 vs 74HCT4538PW,112
  • 74HC423BQ115 vs 74HCT4538PW,112
  • 74HC423BQ115 vs 74HCT4538PW,112
  • 74HC423BQ115 vs 74HCT4538N,112
  • 74HC423BQ115 vs 74HCT4538DB118
  • 74HC423BQ115 vs 74HCT4538DB,118
  • 74HC423BQ115 vs 74HCT4538DB,112
  • 74HC423BQ115 vs 74HCT4538D-Q100,11
  • 74HC423BQ115 vs 74HCT4538D,118
  • 74HC423BQ115 vs 74HCT4538D,118
  • 74HC423BQ115 vs 74HCT4538D,112
  • 74HC423BQ115 vs 74HCT4538D,112
  • 74HC423BQ115 vs 74HCT4538112
  • 74HC423BQ115 vs 74HCT423PW,118
  • 74HC423BQ115 vs 74HCT423PW,112
  • 74HC423BQ115 vs 74HCT423N,112
  • 74HC423BQ115 vs 74HCT423DB,118
  • 74HC423BQ115 vs 74HCT423DB,112
  • 74HC423BQ115 vs 74HCT423D,118
  • 74HC423BQ115 vs 74HCT423D,112
  • 74HC423BQ115 vs 74HCT423BQ,115
  • 74HC423BQ115 vs 74HCT221N,112
  • 74HC423BQ115 vs 74HCT221DB,118
  • 74HC423BQ115 vs 74HCT221DB,112
  • 74HC423BQ115 vs 74HCT221D112
  • 74HC423BQ115 vs 74HCT221D,118
  • 74HC423BQ115 vs 74HCT221D,112
  • 74HC423BQ115 vs 74HCT123PW-Q100118
  • 74HC423BQ115 vs 74HCT123PW-Q100,11
  • 74HC423BQ115 vs 74HCT123PW,118
  • 74HC423BQ115 vs 74HCT123PW,118
  • 74HC423BQ115 vs 74HCT123PW,112
  • 74HC423BQ115 vs 74HCT123PW,112
  • 74HC423BQ115 vs 74HCT123N,652
  • 74HC423BQ115 vs 74HCT123DB118
  • 74HC423BQ115 vs 74HCT123DB118
  • 74HC423BQ115 vs 74HCT123DB,118
  • 74HC423BQ115 vs 74HCT123DB,112
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.