☰
74AHCT1G66GW,125
74AHCT1G66GW,125
Active
Description:  IC SWITCH SPST-NOX1 22OHM 5TSSOP
Manufacturer:  Nexperia
History Price: $0.44000
In Stock: 24340
74AHCT1G66GW,125 Specification
Specification
Part No
74AHCT1G66GW,125
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Nexperia
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
1
On-State Resistance (Max)
22Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
11ns, 11ns
-3db Bandwidth
280MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
10pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
5-TSSOP
74AHCT1G66GW,125 PDF Datasheet
74AHCT1G66GW,125 Related Parts
74AHC1G66GV,125
74AHC1G66GV,125
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHC1G66GV-Q100125
74AHC1G66GV-Q100125
NXP Semiconductors
SPST
74AHC1G66GV-Q100H
74AHC1G66GV-Q100H
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHC1G66GW,125
74AHC1G66GW,125
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHC1G66GW,165
74AHC1G66GW,165
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHC1G66GW-Q100125
74AHC1G66GW-Q100125
NXP Semiconductors
SPST
74AHC1G66GW-Q100H
74AHC1G66GW-Q100H
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHCT1G66GV,125
74AHCT1G66GV,125
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHCT1G66GV-Q100H
74AHCT1G66GV-Q100H
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHCT1G66GW,165
74AHCT1G66GW,165
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHCT1G66GW-Q100H
74AHCT1G66GW-Q100H
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHC1G66GW,125
74AHC1G66GW,125
NXP Semiconductors
NOW NEXPERIA 74AHC1G66GW - SPST,
74AHCT1G66GW,125 Description

The Nexperia 74AHCT1G66GW,125 is a high-speed CMOS logic device that implements a single 2-input AND gate with open-drain output in a tiny SOT-353 (SC-88A) package. It belongs to the 74AHCT logic family, which is optimized for low-voltage, high-speed applications and is compatible with TTL input levels. This device is designed for single-gate logic applications where space conservation and high-speed switching are critical, such as level translation, bus interface, and compact digital circuitry.

## Functional Overview

* Logic Function: 2-input AND gate with open-drain output
* Input Logic Compatibility: TTL input compatible for interfacing with standard TTL logic levels
* Output Configuration: Open-drain output allows wired-AND connections and level-shifting capability
* Enable Feature: Not applicable; single-gate operation is continuously active
* Output Logic Behavior: HIGH output requires external pull-up resistor; LOW output actively driven when both inputs are HIGH
The open-drain design provides flexible interfacing options for mixed-voltage systems and shared bus structures.

## Electrical Specifications

* Supply Voltage (VCC): 2 V to 5.5 V, with typical operation at 5 V
* Input High Voltage (VIH): min 2 V at VCC = 5 V
* Input Low Voltage (VIL): max 0.8 V at VCC = 5 V
* Output High Voltage (VOH): determined by external pull-up resistor and VCC; typically VCC minus voltage drop across resistor
* Output Low Voltage (VOL) at IOL = 8 mA: max 0.4 V
* Quiescent Supply Current (ICC): 2 µA typical at VCC = 5 V
* Input Leakage Current (II): ±1 µA typical
* Maximum Output Current (IOL): 8 mA
These electrical characteristics ensure compatibility with TTL logic inputs while supporting robust open-drain operation for multiple-load circuits.

## Timing Characteristics

* Propagation Delay (tPLH, tPHL):

* Typical: 4.5 ns at VCC = 5 V, CL = 15 pF
* Maximum: 10 ns at VCC = 5 V, CL = 50 pF
* Rise Time (tR): 3 ns typical
* Fall Time (tF): 3 ns typical
* Input-to-Output Delay: Symmetric, ensuring minimal skew in digital systems
High-speed switching allows operation in high-frequency bus systems, data lines, and timing-critical applications.

## Power and Thermal Characteristics

* Operating Temperature Range: -40 °C to +125 °C
* Storage Temperature Range: -65 °C to +150 °C
* Maximum Power Dissipation: 150 mW typical in SOT-353 package
* Thermal Resistance, Junction-to-Ambient (RθJA): 250 °C/W typical
* Low power consumption ensures suitability for battery-powered and compact electronic systems
The device is designed for minimal heat generation while maintaining high-speed operation in compact form factors.

## Package and Mechanical Information

* Package Type: SOT-353 (SC-88A)
* Dimensions: 2.0 mm × 1.25 mm × 1.0 mm typical
* Lead Finish: Tin-plated, RoHS-compliant
* Mounting: Surface-mount, suitable for high-density PCB layouts
* Pin Configuration:

* Pin 1: Input A
* Pin 2: Input B
* Pin 3: Output Y
* Pin 4: VCC
* Pin 5: GND
The compact SOT-353 package allows integration in space-constrained applications while supporting reliable soldering and electrical performance.

## Protection and Reliability Features

* Latch-Up Immunity: Exceeds 100 mA per JEDEC standards
* ESD Protection: ±2000 V Human Body Model (HBM), ±200 V Machine Model (MM)
* Industrial-Grade Operation: Wide temperature range ensures performance in harsh environmental conditions
* CMOS Technology: Provides noise immunity, low static power, and stable voltage performance
These features ensure the device maintains long-term reliability and operational stability in demanding digital systems.

## Applications

* Logic signal gating in mixed-voltage or TTL-compatible circuits
* Level translation for 3.3 V to 5 V digital interfaces
* Compact single-gate logic functions in space-limited PCB designs
* Bus interface and wired-AND connections using open-drain outputs
* High-speed digital circuits in industrial, automotive, and consumer electronics
The device is ideal for applications requiring a single, high-speed AND function with flexible open-drain output for integration into multi-device logic networks.

## Summary

The Nexperia 74AHCT1G66GW,125 is a single 2-input AND gate with open-drain output, optimized for high-speed, low-power, and TTL-compatible applications. It operates from 2 V to 5.5 V with minimal quiescent current and supports output pull-up configurations for wired-AND logic or level shifting. Its fast propagation delays, low output voltage, and compact SOT-353 package make it suitable for dense PCB layouts, high-frequency digital circuits, and industrial or automotive applications where reliability, efficiency, and space savings are essential.
74AHCT1G66GW,125 Compare Parts
  • 74AHCT1G66GW,125 vs 74AHCT1G66GW,165
  • 74AHCT1G66GW,125 vs 74AHCT1G66GV-Q100H
  • 74AHCT1G66GW,125 vs 74AHCT1G66GV,125
  • 74AHCT1G66GW,125 vs 74AHC1G66GW-Q100H
  • 74AHCT1G66GW,125 vs 74AHC1G66GW-Q100125
  • 74AHCT1G66GW,125 vs 74AHC1G66GW,165
  • 74AHCT1G66GW,125 vs 74AHC1G66GW,125
  • 74AHCT1G66GW,125 vs 74AHC1G66GV-Q100H
  • 74AHCT1G66GW,125 vs 74AHC1G66GV-Q100125
  • 74AHCT1G66GW,125 vs 74AHC1G66GV,125
  • 74AHCT1G66GW,125 vs 74AHC1G66GW,125
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok