☰
TP11368V
TP11368V
Active
Description:  ADPCM CODEC, A/MU-LAW, 1-FUNC
Manufacturer:  National Semiconductor
Datasheet:   TP11368V Datasheet
History Price: $10.97000
In Stock: 26760
TP11368V Specification
Specification
Part No
TP11368V
Category
Interface - Telecom
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Pulse Code Modulation (PCM)
Interface
ADPCM
Number of Circuits
8
Voltage - Supply
5V
Current - Supply
10mA
Power (Watts)
50 mW
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
TP11368V Compare Parts
  • TP11368V vs TP11368V/NOPB
  • TP11368V vs TP11362AV/NOPB
  • TP11368V vs TP11362AV
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much