PC16550DV/NOPB
PC16550DV/NOPB
Active
Description:  SERIAL I/O CONTROLLER, 1 CHANNEL
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 45300
PC16550DV/NOPB Specification
Specification
Part No
PC16550DV/NOPB
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
National Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
-
Number of Channels
1, UART
FIFO's
16 Byte
Protocol
-
Data Rate (Max)
1.5Mbps
Voltage - Supply
4.5V ~ 5.5V
With Auto Flow Control
No
With IrDA Encoder/Decoder
No
With False Start Bit Detection
Yes
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
PC16550DV/NOPB PDF Datasheet
PC16550DV/NOPB Related Parts
PC16550DN
PC16550DN
Texas Instruments
IC UART WITH FIFO 40-DIP
PC16550DN/NOPB
PC16550DN/NOPB
Texas Instruments
IC UART WITH FIFO 40-DIP
PC16550DV
PC16550DV
National Semiconductor
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16550DV
PC16550DV
Texas Instruments
IC UART WITH FIFO 44-PLCC
PC16550DV/NOPB-TI
PC16550DV/NOPB-TI
Texas Instruments
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16550DVX
PC16550DVX
National Semiconductor
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16550DVX
PC16550DVX
Texas Instruments
IC RCVR/TX UNIVER W/FIFO 44-PLCC
PC16550DVX/NOPB
PC16550DVX/NOPB
National Semiconductor
PC16550D UNIVERSAL ASYNCHRONOUS
PC16550DVX/NOPB
PC16550DVX/NOPB
Texas Instruments
IC RCVR/TX UNIVER W/FIFO 44-PLCC
PC16550DVX/NOPB-NS
PC16550DVX/NOPB-NS
National Semiconductor
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16552DV
PC16552DV
National Semiconductor
SERIAL I/O CONTROLLER, 2 CHANNEL
PC16552DV
PC16552DV
Texas Instruments
IC UART DUAL WITH FIFO 44-PLCC
PC16550DV/NOPB Description

## Overview of Texas Instruments PC16550DV/NOPB

The Texas Instruments PC16550DV/NOPB is a versatile, high-performance universal asynchronous receiver and transmitter (UART). It is specifically designed for applications requiring serial communication, effectively managing data transfer between devices. The PC16550DV/NOPB is particularly noted for its enhanced features over traditional UARTs, making it suitable for modern computing environments.

## Key Features

1. High Data Rate: The PC16550 supports data rates up to 115200 bps, allowing for efficient communication in high-speed applications.

2. FIFO Buffer: This device includes a 16-byte FIFO (First In, First Out) buffer for both transmission and reception, which helps to minimize data loss during high-speed operations.

3. Enhanced Compatibility: The PC16550 is compatible with both the 16550 and 16450 UARTs, ensuring that it can be used as a drop-in replacement for these older technologies while providing additional features.

4. Data Formats: It supports multiple data formats, including 5, 6, 7, or 8 data bits, with optional parity and stop bit configurations (1, 1.5, or 2 stop bits).

5. Interrupt Management: The device has integrated interrupt control, allowing for efficient CPU management and reduced polling overhead.

6. Flow Control: It supports hardware flow control (CTS/RTS) and software flow control (XON/XOFF), enabling more robust data handling.

7. Power Supply: The PC16550 operates on a wide voltage range, typically from 3.0V to 5.5V, making it flexible for various system designs.

## Specifications

- Operating Voltage: 3.0V to 5.5V
- Data Rate: Up to 115200 bps
- Data Bits: 5, 6, 7, or 8
- Parity: Even, odd, or none
- Stop Bits: 1, 1.5, or 2
- FIFO Size: 16 bytes for both transmit and receive
- Temperature Range: Commercial grade (0°C to 70°C)
- Package Type: Available in various surface mount and through-hole packages (e.g., TQFP, DIP)

## Applications

The PC16550DV/NOPB is widely used in:

- Embedded Systems: For serial communication in microcontroller-based designs.
- Industrial Automation: As a part of communication interfaces in factory settings.
- Networking Equipment: In routers and switches for data handling.
- Point-of-Sale Systems: Enabling reliable data transfer between peripherals.

## Conclusion

The Texas Instruments PC16550DV/NOPB is an advanced UART solution that provides essential features for modern serial communication applications. With its high data rate capabilities, robust buffering, and compatibility with existing standards, it remains a popular choice among engineers designing reliable communication systems. Its versatility in supporting various data formats and flow control methods further enhances its applicability across a range of industries.
PC16550DV/NOPB Compare Parts
  • PC16550DV/NOPB vs PC16552DVX
  • PC16550DV/NOPB vs PC16552DV/NOPB
  • PC16550DV/NOPB vs PC16552DV
  • PC16550DV/NOPB vs PC16552DV
  • PC16550DV/NOPB vs PC16550DVX/NOPB-NS
  • PC16550DV/NOPB vs PC16550DVX/NOPB
  • PC16550DV/NOPB vs PC16550DVX/NOPB
  • PC16550DV/NOPB vs PC16550DVX
  • PC16550DV/NOPB vs PC16550DVX
  • PC16550DV/NOPB vs PC16550DV/NOPB-TI
  • PC16550DV/NOPB vs PC16550DV
  • PC16550DV/NOPB vs PC16550DV
  • PC16550DV/NOPB vs PC16550DN/NOPB
  • PC16550DV/NOPB vs PC16550DN
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.