LM5155DSSR
LM5155DSSR
Active
Description:  POWER MANAGEMENT
Manufacturer:  Texas Instruments
Datasheet:   LM5155DSSR Datasheet
History Price: $1.78000
In Stock: 9700
LM5155DSSR Specification
Specification
Part No
LM5155DSSR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, SEPIC
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.97V ~ 45V
Frequency - Switching
100kHz ~ 2.2MHz
Duty Cycle (Max)
93%
Synchronous Rectifier
No
Clock Sync
Yes
Serial Interfaces
-
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
12-WFDFN Exposed Pad
Supplier Device Package
12-WSON (3x2)
LM5155DSSR Related Parts
LM5009SDC/NOPB
LM5009SDC/NOPB
National Semiconductor
LM5009 9.5-95V WIDE VIN, 150MA C
LM5020MM-1
LM5020MM-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-1/NOPB
LM5020MM-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2
LM5020MM-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2/NOPB
LM5020MM-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1
LM5020MMX-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1/NOPB
LM5020MMX-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2
LM5020MMX-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2/NOPB
LM5020MMX-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020SD-1
LM5020SD-1
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-1/NOPB
LM5020SD-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-2
LM5020SD-2
National Semiconductor
SWITCHING CONTROLLER, CURRENT-MO
LM5155DSSR Description
Overview of Texas Instruments LM5155DSSR

The Texas Instruments LM5155DSSR is a highly integrated, synchronous buck converter designed for a wide range of applications, including industrial, automotive, and consumer electronics. This device is particularly noted for its efficiency, flexibility, and ease of use, making it a popular choice among engineers and designers.

Key Specifications

- Input Voltage Range: 4.5 V to 60 V
- Output Voltage Range: Adjustable from 0.8 V to 0.9 × Vin
- Output Current: Up to 5 A
- Switching Frequency: Adjustable from 100 kHz to 1 MHz
- Efficiency: Up to 95% under optimal conditions
- Package Type: HTQFP (7 mm × 7 mm) with 48 pins
- Operating Temperature Range: -40 °C to 125 °C

Functional Features

- Synchronous Rectification: The LM5155DSSR employs synchronous rectification to enhance efficiency, particularly at lower output voltages. This feature reduces conduction losses and improves thermal performance.

- Integrated Compensation: The device includes integrated compensation, which simplifies the design process and reduces the number of external components required. This feature allows for stable operation across a wide range of load conditions.

- Adjustable Switching Frequency: The adjustable switching frequency allows designers to optimize the trade-off between efficiency and component size. Higher frequencies can lead to smaller inductors and capacitors, while lower frequencies can improve efficiency.

- Power Good Indicator: The LM5155DSSR features a power good (PG) indicator that provides a simple way to monitor the output voltage. This feature is useful for system-level diagnostics and can help ensure reliable operation.

Protection Features

- Overcurrent Protection: The device includes overcurrent protection to prevent damage during fault conditions. This feature helps to ensure the longevity and reliability of the power supply.

- Thermal Shutdown: The LM5155DSSR is equipped with thermal shutdown capabilities, which protect the device from overheating. This feature is critical in applications where thermal management is a concern.

- Input Under-voltage Lockout (UVLO): The UVLO feature prevents the device from operating when the input voltage is below a certain threshold, ensuring safe operation and preventing damage to the circuit.

Applications

The LM5155DSSR is suitable for a variety of applications, including:

- Industrial Power Supplies: Its wide input voltage range and robust protection features make it ideal for industrial environments where voltage fluctuations are common.

- Automotive Systems: The device's ability to operate in harsh conditions and its high efficiency make it suitable for automotive applications, including battery management systems and power distribution.

- Consumer Electronics: The compact package and high efficiency are advantageous for consumer electronics, where space is limited, and power efficiency is critical.

Conclusion

The Texas Instruments LM5155DSSR is a versatile and efficient synchronous buck converter that meets the demands of various applications. With its wide input voltage range, adjustable output voltage, and integrated features, it provides a reliable solution for power management in modern electronic systems. Its robust protection features and high efficiency make it a preferred choice for engineers looking to design reliable and efficient power supplies.
LM5155DSSR Compare Parts
  • LM5155DSSR vs LM5642XMTX
  • LM5155DSSR vs LM5642XMT/NOPB
  • LM5155DSSR vs LM5642XMT
  • LM5155DSSR vs LM5642XMHX/NOPB
  • LM5155DSSR vs LM5642XMHX
  • LM5155DSSR vs LM5642XMH/NOPB
  • LM5155DSSR vs LM5642XMH
  • LM5155DSSR vs LM5642MTCX/NOPB
  • LM5155DSSR vs LM5642MTCX
  • LM5155DSSR vs LM5642MTC/NOPB
  • LM5155DSSR vs LM5642MTC
  • LM5155DSSR vs LM5642MTC
  • LM5155DSSR vs LM5642MHX/NOPB
  • LM5155DSSR vs LM5642MH/NOPB
  • LM5155DSSR vs LM5176RHFT
  • LM5155DSSR vs LM5176RHFR
  • LM5155DSSR vs LM5176QPWPTQ1
  • LM5155DSSR vs LM5176QPWPRQ1
  • LM5155DSSR vs LM5176PWPT
  • LM5155DSSR vs LM5176PWPR
  • LM5155DSSR vs LM5175RHFT
  • LM5155DSSR vs LM5175RHFR
  • LM5155DSSR vs LM5175QPWPTQ1
  • LM5155DSSR vs LM5175QPWPRQ1
  • LM5155DSSR vs LM5175PWPT
  • LM5155DSSR vs LM5175PWPR
  • LM5155DSSR vs LM5170QPHPTQ1
  • LM5155DSSR vs LM5170QPHPRQ1
  • LM5155DSSR vs LM5170PHPT
  • LM5155DSSR vs LM5170PHPR
  • LM5155DSSR vs LM5156QDSSRQ1
  • LM5155DSSR vs LM5156HQPWPRQ1
  • LM5155DSSR vs LM5156HPWPR
  • LM5155DSSR vs LM5156DSSR
  • LM5155DSSR vs LM51561QDSSRQ1
  • LM5155DSSR vs LM51561HQPWPRQ1
  • LM5155DSSR vs LM51561HPWPR
  • LM5155DSSR vs LM51561DSSR
  • LM5155DSSR vs LM5155QDSSTQ1
  • LM5155DSSR vs LM5155QDSSRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend