Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments LM5155DSSR
LM5155DSSR
Active
PMIC - DC DC Switching Controllers
Description:
POWER MANAGEMENT
Manufacturer:
Texas Instruments
Datasheet:
LM5155DSSR Datasheet
History Price: $1.78000
In Stock: 9700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM5155DSSR vs LM5155QDSSTQ1
Part No
LM5155DSSR
LM5155QDSSTQ1
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Boost, Flyback, SEPIC
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
2.97V ~ 45V
2.97V ~ 45V
Frequency - Switching
100kHz ~ 2.2MHz
100kHz ~ 2.2MHz
Duty Cycle (Max)
93%
93%
Synchronous Rectifier
No
No
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
12-WFDFN Exposed Pad
12-WFDFN Exposed Pad
Supplier Device Package
12-WSON (3x2)
12-WSON (3x2)