LM4140ACM-2.0
LM4140ACM-2.0
Active
Description:  IC VREF SERIES 0.1% 8SOIC
Manufacturer:  National Semiconductor
History Price: $2.44000
In Stock: 9800
LM4140ACM-2.0 Specification
Specification
Part No
LM4140ACM-2.0
Category
PMIC - Voltage Reference
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.048V
Voltage - Output (Max)
-
Current - Output
8 mA
Tolerance
?.1%
Temperature Coefficient
3ppm/ ℃
Noise - 0.1Hz to 10Hz
2.2μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
1.8V ~ 5.5V
Current - Supply
375μA
Current - Cathode
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM4140ACM-2.0 PDF Datasheet
LM4140ACM-2.0 Related Parts
LM4030AMF-2.5/NOPB
LM4030AMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMF-4.096
LM4030AMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030AMF-4.096/NOPB
LM4030AMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX-2.5/NOPB
LM4030AMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX4.096/NOPB
LM4030AMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030BMF-2.5/NOPB
LM4030BMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMF-4.096/NOPB
LM4030BMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX-2.5/NOPB
LM4030BMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX4.096/NOPB
LM4030BMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030CMF-2.5/NOPB
LM4030CMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMF-4.096
LM4030CMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030CMF-4.096/NOPB
LM4030CMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4140ACM-2.0 Description
The National Semiconductor LM4140ACM-2.0 is a precision voltage reference designed for a variety of applications requiring a stable and accurate reference voltage. This device is particularly useful in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement systems. Below is a detailed overview of the LM4140ACM-2.0, including its specifications and features.

## Overview

The LM4140ACM-2.0 is a low dropout (LDO) voltage reference that provides a fixed output voltage of 2.0 volts. It is designed to deliver high accuracy and low temperature drift, making it suitable for precision applications. The device is available in a compact surface-mount package, which facilitates easy integration into various circuit designs.

## Key Features

1. Output Voltage: The LM4140ACM-2.0 provides a fixed output voltage of 2.0V.
2. High Accuracy: The device offers a typical output voltage tolerance of ±0.5% at 25°C, ensuring reliable performance in precision applications.
3. Low Temperature Coefficient: The temperature coefficient is typically 30 ppm/°C, which minimizes variations in output voltage with temperature changes.
4. Low Dropout Voltage: The dropout voltage is typically 0.1V at a load current of 10 mA, allowing for efficient operation in low-voltage applications.
5. Wide Operating Current Range: The LM4140ACM-2.0 can operate with a load current range from 0 mA to 10 mA, providing flexibility in various circuit designs.
6. Low Noise: The device features low output noise, which is critical for applications requiring high precision and minimal interference.
7. Short-Circuit Protection: The LM4140ACM-2.0 includes built-in short-circuit protection, enhancing the reliability of the device in various operating conditions.
8. Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Electrical Specifications

Here are the key electrical specifications for the LM4140ACM-2.0:

- Output Voltage: 2.0V ±0.5% (at 25°C)
- Temperature Coefficient: 30 ppm/°C (typical)
- Dropout Voltage: 0.1V (at 10 mA load)
- Output Current: 0 mA to 10 mA
- Supply Voltage: 5V to 15V
- Input Voltage Range: 2.5V to 15V
- Output Noise Voltage: 100 µV (typical)
- Line Regulation: 0.01%/V (typical)
- Load Regulation: 0.1% (typical)

## Package Information

The LM4140ACM-2.0 is available in a surface-mount package, specifically the MSOP-8 (Mini Small Outline Package), which is designed for compact applications. The small footprint of the package allows for efficient use of PCB space.

## Applications

The LM4140ACM-2.0 is suitable for a wide range of applications, including:

- Precision voltage references in ADCs and DACs
- Calibration equipment
- Battery-powered devices
- Industrial control systems
- Medical instrumentation
- Automotive electronics

## Conclusion

The National Semiconductor LM4140ACM-2.0 is a highly accurate and reliable voltage reference that meets the demands of modern electronic applications. With its low dropout voltage, low noise, and wide operating temperature range, it is an excellent choice for designers seeking precision and stability in their circuits. Whether used in consumer electronics, industrial systems, or automotive applications, the LM4140ACM-2.0 provides the performance and reliability needed for critical voltage reference tasks.
LM4140ACM-2.0 Compare Parts
  • LM4140ACM-2.0 vs LM4431M3X-2.5
  • LM4140ACM-2.0 vs LM4431M3-2.5/NOPB
  • LM4140ACM-2.0 vs LM4431M3-2.5
  • LM4140ACM-2.0 vs LM431SCIMFX
  • LM4140ACM-2.0 vs LM431SCCMLX
  • LM4140ACM-2.0 vs LM431SCCMFX
  • LM4140ACM-2.0 vs LM431SCCMFX
  • LM4140ACM-2.0 vs LM431SCCM3X
  • LM4140ACM-2.0 vs LM431SCCM32X
  • LM4140ACM-2.0 vs LM431SBIMFX
  • LM4140ACM-2.0 vs LM431SBCMLX
  • LM4140ACM-2.0 vs LM431SBCMFX-G
  • LM4140ACM-2.0 vs LM431SBCMFX
  • LM4140ACM-2.0 vs LM431SBCMFX
  • LM4140ACM-2.0 vs LM431SBCM3X
  • LM4140ACM-2.0 vs LM431SBCM32X
  • LM4140ACM-2.0 vs LM431SAIMFX
  • LM4140ACM-2.0 vs LM431SAIMFX
  • LM4140ACM-2.0 vs LM431SACMLX
  • LM4140ACM-2.0 vs LM431SACMLX
  • LM4140ACM-2.0 vs LM431SACMFX_G
  • LM4140ACM-2.0 vs LM431SACMFX
  • LM4140ACM-2.0 vs LM431SACM3X
  • LM4140ACM-2.0 vs LM431SACM32X
  • LM4140ACM-2.0 vs LM431SACM32X
  • LM4140ACM-2.0 vs LM431CIZ/NOPB
  • LM4140ACM-2.0 vs LM431CIZ/LFT1
  • LM4140ACM-2.0 vs LM431CIZ
  • LM4140ACM-2.0 vs LM431CIMX
  • LM4140ACM-2.0 vs LM431CIMX
  • LM4140ACM-2.0 vs LM431CIMX
  • LM4140ACM-2.0 vs LM431CIM3X/NOPB
  • LM4140ACM-2.0 vs LM431CIM3X/NOPB
  • LM4140ACM-2.0 vs LM431CIM3X
  • LM4140ACM-2.0 vs LM431CIM3/NOPB
  • LM4140ACM-2.0 vs LM431CIM3
  • LM4140ACM-2.0 vs LM431CIM/NOPB
  • LM4140ACM-2.0 vs LM431CIM-TI
  • LM4140ACM-2.0 vs LM431CIM
  • LM4140ACM-2.0 vs LM431CIM
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery