HPC36003V20
HPC36003V20
Obsolete
Description:  IC MCU 16BIT ROMLESS 68PLCC
Manufacturer:  National Semiconductor
Datasheet:   HPC36003V20 Datasheet
History Price: $10.07000
In Stock: 31200
HPC36003V20 Specification
Specification
Part No
HPC36003V20
Category
Embedded - Microcontrollers
Manufacturer
National Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HPC
Core Size
16-Bit
Speed
20MHz
Connectivity
Microwire/Plus (SPI), UART/USART
Peripherals
PWM, WDT
Number of I/O
52
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
68-PLCC (24.23x24.23)
HPC36003V20 PDF Datasheet
HPC36003V20 Related Parts
HPC36003V20/NOPB
HPC36003V20/NOPB
National Semiconductor
IC MCU 16BIT ROMLESS 68PLCC
HPC36003V20/NOPB
HPC36003V20/NOPB
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC36003V30
HPC36003V30
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC36004V30/NOPB
HPC36004V30/NOPB
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC46003V20
HPC46003V20
National Semiconductor
IC MCU 16BIT ROMLESS 68PLCC
HPC46003V20
HPC46003V20
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC46003V20/63SN
HPC46003V20/63SN
National Semiconductor
MICROCONTROLLER, 16-BIT, HPC CPU
HPC46003V20/NOPB
HPC46003V20/NOPB
National Semiconductor
IC MCU 16BIT ROMLESS 68PLCC
HPC46003V20/NOPB
HPC46003V20/NOPB
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC46083TXQ/OV30/SP108663
HPC46083TXQ/OV30/SP108663
National Semiconductor
MICROCONTROLLER, 16 BIT, HPC CPU
HPC46083TXQ/V30/SP108663
HPC46083TXQ/V30/SP108663
Texas Instruments
MICROCONTROLLER, 16 BIT, HPC CPU
HPC46100VHG40
HPC46100VHG40
National Semiconductor
HPC46100VHG40
HPC36003V20 Compare Parts
  • HPC36003V20 vs HPC46100VHG40
  • HPC36003V20 vs HPC46083TXQ/V30/SP108663
  • HPC36003V20 vs HPC46083TXQ/OV30/SP108663
  • HPC36003V20 vs HPC46003V20/NOPB
  • HPC36003V20 vs HPC46003V20/NOPB
  • HPC36003V20 vs HPC46003V20/63SN
  • HPC36003V20 vs HPC46003V20
  • HPC36003V20 vs HPC46003V20
  • HPC36003V20 vs HPC36004V30/NOPB
  • HPC36003V20 vs HPC36003V30
  • HPC36003V20 vs HPC36003V20/NOPB
  • HPC36003V20 vs HPC36003V20/NOPB
  • HPC36003V20 vs HPC46400EV20/NOPB
  • HPC36003V20 vs HPC-DEV-SUNC
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested